EN
  • EN
  • DE

BCX70KTA

Part No BCX70KTA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description Transistor NPN 45V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23
Collector Emitter Breakdown Voltage 45 V
Collector Emitter Voltage (VCEO) 550 mV
Current Rating 200 mA
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 250 MHz
Height 1 mm
Lead Free Contains Lead
Length 3.05 mm
Max Breakdown Voltage 45 V
Max Collector Current 200 mA
Max Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Mount Surface Mount
Packaging Tape & Reel (TR)
Polarity NPN
RoHS Compliant
Transition Frequency 180 MHz
Voltage Rating (DC) 45 V
Weight 200.998119 mg
Width 1.4 mm
Win Source Part Number 1125123-BCX70KTA
Categories RF Transistors(BJT)
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCX70KTA CAD Model

Description

The BCX70KTA is a high-performance, small signal NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This transistor is part of Diodes Incorporated's extensive range of transistor products designed to meet the needs of a wide array of electronic applications.

Key Features

  • High Current Gain Bandwidth Product: The BCX70KTA offers a high current gain bandwidth product (fT), making it suitable for amplification of analog signals in audio, RF, and other high-frequency applications.
  • Low Noise Figure: With its low noise characteristics, it is ideal for use in noise-sensitive circuits, ensuring signal integrity in critical applications.
  • Surface-Mount Package: The device comes in a SOT-23 package, which is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).
  • High Collector-Emitter Voltage: The BCX70KTA supports a high collector-emitter voltage (VCEO), providing robust performance in circuits with higher operating voltages.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in eco-friendly applications.

Applications

The BCX70KTA transistor is versatile and can be used in a variety of applications, including:

  • Audio amplifiers and preamplifiers
  • Signal processing
  • Switching and linear amplification
  • RF amplifiers
  • Oscillator circuits

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality semiconductor products. The BCX70KTA transistor undergoes rigorous testing and quality assurance processes to ensure reliability and performance in demanding environments. With its robust design and Diodes Incorporated's reputation for quality, the BCX70KTA is a reliable choice for designers and engineers looking to create efficient and durable electronic products.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess