EN
  • EN
  • DE

2SK3820-DL-1E

Part No 2SK3820-DL-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 26A TO263-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 26A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Max) @ Id, Vgs 60mOhm @ 13A, 10V
Gate Charge (Qg) (Max) @ Vgs 44 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2150 pF @ 20 V
Power Dissipation (Max) 1.65W (Ta), 50W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-263-2
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number 2SK3820
Standard Package 800 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 855434-2SK3820-DL-1E
Ultra Librarian 3D Model Ultra Librarian 2SK3820-DL-1E CAD Model

Description

The 2SK3820-DL-1E is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This field-effect transistor is engineered to deliver efficient power conversion in a variety of electronic applications, making it an ideal choice for designers looking for a reliable and robust power management solution.

Key Features

  • Low On-Resistance: The MOSFET features a low on-resistance, which translates into reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for fast switching applications, the 2SK3820-DL-1E offers quick response times, enabling high-frequency operation in power supplies and converters.
  • High Drain-Source Voltage: With a high drain-source voltage (V<sub>DS), this component can handle significant voltage levels, making it suitable for a wide range of applications.
  • Low Gate Charge: The low gate charge (Q<sub>G) of this MOSFET minimizes the power required to drive the gate, thus reducing switching losses and improving efficiency.
  • Enhanced Durability: ON Semiconductor's commitment to quality ensures that the 2SK3820-DL-1E is built to last, with a robust design that can withstand challenging environmental conditions.

Applications

The versatility of the 2SK3820-DL-1E allows it to be used in a wide array of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Switching Regulators
  • Power Management Systems

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) xxx V Continuous Drain Current (I<sub>D) xx A Power Dissipation (P<sub>D) xx W Operating Temperature Range -xx to +xx°C

In summary, the 2SK3820-DL-1E MOSFET from ON Semiconductor is a state-of-the-art component that offers superior performance for power management tasks. Its low on-resistance, high-speed switching capabilities, and durable construction make it a top choice for engineers and designers in the field of electronics.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess