EN
  • EN
  • DE

PDTA113ZE,115

Part No PDTA113ZE,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 150MW SC75 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 150 mW Surface Mount SC-75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single, Pre-Biased Bipolar Transistors
Mfr NXP
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 1 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 35 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 1µA
Power - Max 150 mW
Mounting Type Surface Mount
Package / Case SC-75, SOT-416
Supplier Device Package SC-75
Base Product Number PDTA113
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 3,000 pcs
Win Source Part Number 1381963-PDTA113ZE,115
Ultra Librarian 3D Model Ultra Librarian PDTA113ZE,115 CAD Model

Description

The PDTA113ZE,115 is an exemplary semiconductor component from NXP Semiconductors, a leader in the industry known for its high-quality and reliable products. This particular part is a PNP resistor-equipped transistor, also referred to as a digital transistor, and is a part of NXP's broad portfolio of bipolar transistors. It is designed to simplify circuit design and provide a compact solution for various electronic applications.

Key Features

  • Type: PNP Resistor-Equipped Transistor (RET)
  • Package: SOT-416 (SC-75) surface-mounted device (SMD)
  • Configuration: Single transistor with built-in bias resistors
  • Maximum Power Dissipation: 250 mW, providing sufficient headroom for many low-power applications
  • Collector-Base Voltage (VCBO): 50 V
  • Collector-Emitter Voltage (VCEO): 50 V
  • Emitter-Base Voltage (VEBO): 10 V
  • Collector Current (IC): 100 mA
  • DC Current Gain (hFE): A high level to ensure good amplification
  • Resistor Ratio: The ratio of the built-in resistors is optimized for typical applications

Applications

The PDTA113ZE,115 is designed for use in a multitude of applications. Its compact size and integrated resistors make it ideal for space-constrained scenarios. Typical applications include, but are not limited to:

  • Switching and amplification in digital and analog circuits
  • Driver circuits for LEDs, relays, and other low-power devices
  • Inverter circuits and oscillator systems
  • Signal processing applications
  • Interface circuits between microcontrollers and other digital systems

Advantages

The integrated resistors in the PDTA113ZE,115 not only reduce component count but also simplify circuit design, leading to increased reliability and cost-effectiveness in manufacturing. The small SOT-416 package is ideal for automated assembly processes and helps in achieving high-density PCB layouts. Additionally, the transistor's robustness and NXP's commitment to quality make this component a reliable choice for designers and engineers looking to create efficient and long-lasting products.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess