The NXP BFR95 represents a pinnacle of innovation in the field of high-frequency transistors. Designed for demanding applications that require robust and reliable performance, this product is a preferred choice for professionals in the electronics industry. The BFR95 is a silicon NPN planar RF transistor that is primarily used in RF amplification and oscillator applications.
Key Features
- High Transition Frequency: With a transition frequency (fT) of approximately 5 GHz, the BFR95 is optimized for high-speed switching and RF amplification, making it suitable for a wide range of high-frequency applications.
- Low Noise Figure: The low noise figure of the BFR95 ensures clear signal amplification with minimal distortion, which is critical for applications in communication systems.
- High Power Gain: Offering a high power gain, this transistor can amplify weak signals to higher levels, ensuring efficient performance in RF circuits.
- Robust Construction: Encased in a durable package, the BFR95 is built to withstand the rigors of both commercial and industrial environments.
Applications
The BFR95 is versatile and can be used in various applications, including:
- RF amplifiers in telecommunication systems
- Oscillator circuits for signal generation
- IF amplifiers in TV receivers and radios
- Mixers and modulators for frequency conversion
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
15 V |
| Collector Current (Ic) |
30 mA |
| Power Dissipation (Pd) |
300 mW |
| Operating Temperature Range (Tj) |
-65 to +150°C |
Quality and Reliability
NXP is committed to delivering products of the highest quality. The BFR95 has undergone rigorous testing to ensure it meets the stringent standards required for industrial and commercial use. With its excellent performance characteristics and proven reliability, the BFR95 by NXP is an exemplary choice for your RF circuit needs.