EN
  • EN
  • DE
  • IT

BFS17W

Part No BFS17W
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN 1 GHz wideband transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153334-BFS17W
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFS17W CAD Model

Description

The NXP BFS17W is a high-performance, silicon NPN bipolar junction transistor designed to meet the rigorous demands of today's advanced RF amplification applications. This versatile transistor is particularly well-suited for use in mobile communications, satellite receivers, and other high-frequency systems where reliability and efficiency are paramount.

Key Features

  • High Transition Frequency (fT): The BFS17W boasts an impressive transition frequency, enabling it to perform exceptionally well in VHF and UHF frequency ranges. This makes it ideal for RF amplification tasks where high-speed signal processing is required.
  • Low Noise Figure: Noise can significantly impact the performance of RF circuits. The BFS17W is engineered to have a low noise figure, ensuring clear signal amplification with minimal distortion.
  • High Power Gain: With its high power gain, the BFS17W can amplify weak signals to much higher levels, making it an excellent choice for applications where signal strength is critical.
  • Robust Maximum Ratings: The BFS17W is designed to withstand harsh operating conditions, featuring robust maximum ratings for voltage, current, and power. This durability ensures long-term reliability and performance.

Applications

The NXP BFS17W is suitable for a wide range of applications, including but not limited to:

  • RF amplifiers in mobile communication devices
  • Low-noise input stages for satellite receivers
  • High-frequency oscillator circuits
  • Driver stages in high-speed RF applications

Package and Quality

The BFS17W is available in a small SOT-323 package, which is not only space-efficient but also ensures excellent thermal performance. The product adheres to NXP's stringent quality standards, ensuring both consistency and reliability for industrial and commercial applications.

Conclusion

With its mix of high transition frequency, low noise figure, and high power gain, the NXP BFS17W is a robust and reliable choice for designers who require a high-quality RF transistor that delivers consistent performance. Its compact form factor and adherence to NXP's quality standards further ensure that it is a practical and dependable component for a wide array of RF applications.

You May Also Be Interested in

Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0275
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4365 $50.1975
280+ $0.3582 $100.2960
435+ $0.3470 $150.9450
600+ $0.3358 $201.4800
775+ $0.3246 $251.5650
1,035+ $0.2910 $301.1850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,840 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess