EN
  • EN
  • DE

BFS25A

Part No BFS25A
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 5V 6.5MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 5V
Frequency - Transition 5GHz
Noise Figure (dB Typ @ f) 1.8dB to 2dB @ 1GHz
Maximum Power Dissipation 32mW
Typical Gain (hFE) (Min) 50 @ 500μA, 1V
Maximum Current Collector 6.5mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 201181-BFS25A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFS25A CAD Model

Description

The NXP BFS25A is a high-performance PNP bipolar junction transistor (BJT) designed for high-frequency applications. Known for its reliability and efficiency, the BFS25A is a preferred choice for a wide range of electronic circuits. This transistor is particularly suitable for VHF and UHF operations, making it an ideal component for radio communications, signal amplification, and other RF applications.

Key Features

  • High Transition Frequency (fT): The BFS25A boasts a high transition frequency which enables efficient operation at high frequencies, making it suitable for VHF and UHF applications.
  • Low Noise Figure: With its low noise characteristics, the BFS25A is capable of amplifying signals with minimal distortion, preserving signal integrity in sensitive RF circuits.
  • Low Saturation Voltage: The low saturation voltage of the BFS25A ensures lower power dissipation and improved efficiency, which is crucial for battery-powered devices.
  • PNP Polarization: As a PNP transistor, the BFS25A allows for a simpler circuit design in certain configurations, particularly when used in conjunction with NPN transistors.

Applications

  • RF Amplification: The BFS25A is commonly used in RF amplifiers where high-frequency performance and low noise are required.
  • Oscillators: Its high transition frequency makes it a good choice for oscillator circuits used in communication equipment.
  • Mixers: The device can be used in mixer circuits for modulating or demodulating RF signals.
  • Signal Processing: The BFS25A is suitable for various signal processing tasks within the VHF and UHF frequency ranges.

Product Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 25V
Collector Current (IC) 25mA
Power Dissipation (PD) 300mW
Transition Frequency (fT) 1.1GHz
Noise Figure (NF) 4dB

The NXP BFS25A is an exceptional transistor that offers a combination of performance, efficiency, and versatility, making it a top choice for designers and engineers working on high-frequency electronic projects.

You May Also Be Interested in

Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
NXP / Nexperia
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess