EN
  • EN
  • DE

BFT92

Part No BFT92
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS PNP 25MA 15V 5GHZ SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity PNP
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 5GHz
Noise Figure (dB Typ @ f) 2.5dB @ 500MHz
Maximum Power Dissipation 300mW
Typical Gain (hFE) (Min) 20 @ 14mA, 10V
Maximum Current Collector 25mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 094861-BFT92
Family Name BFT92
Introduction Date November 01, 1992
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFT92 CAD Model

Description

The NXP BFT92 is a high-performance, silicon-based NPN bipolar junction transistor (BJT) designed for a wide range of high-frequency applications. With its remarkable features and specifications, the BFT92 is an ideal choice for demanding RF and microwave circuits where efficiency and reliability are paramount.

Key Features

  • High Transition Frequency (fT): The BFT92 boasts a high transition frequency of approximately 5 GHz, making it suitable for VHF and UHF applications.
  • Low Noise Figure: Its low noise figure ensures that signal integrity is maintained, particularly in sensitive RF amplification scenarios.
  • High Power Gain: The device offers a high power gain, which is critical for amplifiers that require a significant boost in signal strength without compromising signal quality.
  • Wide Voltage Range: It operates effectively across a broad range of voltages, offering versatility in various circuit designs.
  • Small Signal Device: As a small signal transistor, the BFT92 is optimized for low-power applications where space and power efficiency are essential.

Applications

The NXP BFT92 is suitable for a variety of applications, including but not limited to:

  • RF amplification in telecommunication systems
  • High-frequency oscillator circuits
  • Mixers and modulators in RF designs
  • IF amplification in broadcast receivers
  • Professional and consumer audio electronics

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BFT92 is no exception. This product is manufactured using state-of-the-art processes, ensuring consistent performance and durability across a wide range of operating conditions.

Packaging and Availability

The BFT92 is available in a compact SOT23 package, which is suitable for high-density PCB layouts. It is RoHS compliant and supports environmentally friendly manufacturing and recycling processes. For detailed ordering and availability information, please consult the NXP Semiconductors official website or authorized distributors.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,008 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess