EN
  • EN
  • DE

BFU760F,115

Part No BFU760F,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS RF NPN 2.8V 70MA SOT343F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 2.8V
Frequency - Transition 45GHz
Noise Figure (dB Typ @ f) 0.4dB to 0.5dB @ 1.5GHz to 2.4GHz
Maximum Power Dissipation 220mW
Typical Gain (hFE) (Min) 155 @ 10mA, 2V
Maximum Current Collector 70mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-DFP
Win Source Part Number 1023272-BFU760F,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BFU760F,115 CAD Model

Description

The BFU760F,115 by NXP Semiconductors is a state-of-the-art RF bipolar junction transistor designed for high-performance applications. This advanced NPN wideband silicon germanium transistor is tailored for high-frequency operations, making it an ideal choice for a variety of RF signal amplification tasks.

Key Features

  • Frequency Range: The BFU760F,115 operates effectively over a wide frequency range, making it suitable for a variety of RF applications, including but not limited to mobile communications, satellite receivers, and GPS systems.
  • Low Noise Figure: With a low noise figure, this transistor ensures excellent signal integrity, which is critical for high-quality audio, video, and data transmission.
  • High Gain: The product boasts high gain levels, providing strong amplification of RF signals without significant distortion, ensuring clear and reliable communication.
  • Surface-Mount Package: It comes in a 4-pin, ultra-small plastic surface-mounted package (SOT343F), which is designed to optimize board space and is suitable for automated assembly processes.

Applications

The versatility of the BFU760F,115 makes it well-suited for a broad range of applications. These include, but are not limited to:

  • Low-noise amplifiers in cellular and cordless phones
  • RF front-end amplifiers in GPS receivers
  • IF and RF amplification in wideband communication systems
  • Oscillator applications in microwave systems

Technical Specifications

Some of the key technical specifications of the BFU760F,115 include:

  • Transition frequency (fT) of 47 GHz, ensuring suitability for high-frequency applications.
  • Collector-emitter voltage (Vceo) of 2.2 V, providing a good balance between performance and power consumption.
  • Collector current (Ic) of 23 mA, allowing for robust operation without excessive power draw.

Conclusion

In summary, the BFU760F,115 from NXP Semiconductors is a high-performance, wideband silicon germanium RF transistor that offers excellent gain, low noise, and a high transition frequency. Its small form factor and high reliability make it an excellent choice for designers looking to create sophisticated RF amplification solutions in compact, power-sensitive applications.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6956 $50.8680
75+ $1.3913 $104.3475
115+ $1.3478 $154.9970
155+ $1.3044 $202.1820
200+ $1.2609 $252.1800
270+ $1.1304 $305.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess