EN
  • EN
  • DE

PHB96NQ03LT

Part No PHB96NQ03LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 75A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 26.7nC @ 5V
Max Input Capacitance 2200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 115W (Tc)
Maximum Rds On at Id,Vgs 4.95 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 061463-PHB96NQ03LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHB96NQ03LT CAD Model

Description

The NXP PHB96NQ03LT is a cutting-edge MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for high-efficiency power management applications. This device is part of NXP's extensive line of power MOSFETs that cater to a wide range of electronic systems, from automotive electronics to industrial power supplies, ensuring reliability and performance in demanding environments.

Key Features

  • Low On-State Resistance: The PHB96NQ03LT boasts a low on-state resistance (R<sub>DS(on)), minimizing conduction losses and improving overall efficiency in power conversion circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-frequency operation, which is crucial for reducing the size of passive components in power supplies.
  • Enhanced Thermal Performance: With an optimized package design, the PHB96NQ03LT offers excellent thermal characteristics, ensuring stable operation even under high current conditions.
  • Robustness: The device is engineered to withstand harsh conditions, featuring a ruggedized structure that can handle high energy pulses in avalanche and commutation modes.

Applications

The versatility of the NXP PHB96NQ03LT MOSFET allows it to be used in a plethora of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Switch mode power supplies (SMPS)

Technical Specifications

The PHB96NQ03LT is characterized by its impressive technical specifications that make it suitable for high-performance applications:

  • Drain-source voltage (V<sub>DSS): 30V
  • Continuous drain current (I<sub>D): 96A
  • Power dissipation (P<sub>D): 110W
  • Operating temperature range: -55°C to +175°C

In conclusion, the NXP PHB96NQ03LT MOSFET is an excellent choice for designers looking for a robust, high-performance power transistor. Its low on-resistance, high-speed switching capabilities, and thermal efficiency make it an ideal component for modern, high-efficiency power electronics.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6071 $61.3207
40+ $2.9591 $118.3640
61+ $2.8667 $174.8687
84+ $2.7743 $233.0412
108+ $2.6819 $289.6452
145+ $2.4047 $348.6815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess