EN
  • EN
  • DE

BGA2011,115

Part No BGA2011,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC AMPLIFIER 900MHZ 6TSSOP / RF Amp Single LNA 900MHz 4.5V 6-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 900MHz
P1dB 10dBm (10mW)
Gain 19dB
Noise Figure 1.5dB
RF Type CDMA, DECT, PHS
Operating Supply Voltage 4.5V
Operating Supply Current 10mA ~ 20mA
Test Frequency 900MHz
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package 6-TSSOP
Win Source Part Number 769993-BGA2011,115
Popularity Medium
Supply and Demand Status Limited
Family Name BGA2011
Introduction Date September 06, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGA2011,115 CAD Model

Description

Product Overview: NXP BGA2011,115

The NXP BGA2011,115 is a cutting-edge silicon-based amplifier designed to cater to a wide range of applications, including but not limited to, mobile communications, satellite systems, and radio frequency identification (RFID). This product is part of NXP's commitment to providing high-performance and reliable components for the electronics industry.

Key Features

  • High Frequency Range: The BGA2011,115 operates effectively across a broad frequency spectrum, making it versatile for various high-frequency applications.
  • Low Noise Figure: With a low noise figure, this amplifier ensures a clean signal amplification, minimizing the degradation of signal quality, which is crucial for communication systems.
  • High Gain: It offers a high gain level, which is essential for boosting weak signals to usable levels without significant distortion.
  • Efficient Power Consumption: The device is designed for low power consumption, which helps in extending the battery life of portable devices and reduces the overall energy requirements for systems.
  • Robust Design: Encased in a compact BGA (Ball Grid Array) package, the BGA2011,115 is engineered for durability and reliability, ensuring stable performance in a variety of environmental conditions.

Applications

The versatility of the NXP BGA2011,115 allows it to be integrated into a multitude of applications. Its high-frequency operation and low power draw make it ideal for portable devices, while its high gain and low noise figure are beneficial for high-performance communication systems. Specific applications include:

  • Mobile and wireless communications
  • Global Positioning Systems (GPS)
  • RFID systems
  • Amplification in satellite communication systems

Technical Specifications

The BGA2011,115 boasts technical specifications that ensure it meets the rigorous demands of modern electronics. Some of these specifications include a wide frequency operational range, a low noise figure for clear signal amplification, and a balance between gain and power efficiency.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the official NXP website or contact their customer service team. The NXP BGA2011,115 is a testament to NXP's commitment to innovation and quality in the field of semiconductor amplification.

You May Also Be Interested in

Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
NXP / Nexperia
BGU8821
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess