EN
  • EN
  • DE

BGA2771

Part No BGA2771
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153394-BGA2771
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA2771 CAD Model

Description

Introducing the BGA2771 MMIC Amplifier from NXP Semiconductors

The BGA2771 is a silicon, monolithic microwave-integrated circuit (MMIC) amplifier developed by NXP Semiconductors, designed to deliver outstanding performance in a wide range of applications. This versatile amplifier is crafted with precision to ensure high-linearity and low noise, making it an ideal choice for a multitude of RF applications.

Operating within the frequency range of 400 MHz to 2500 MHz, the BGA2771 is perfectly suited for use in both narrowband and broadband operations. It is commonly utilized in wireless communication systems, including GSM, WCDMA, LTE, and other infrastructure equipment. Moreover, its flexibility allows it to be integrated into CATV systems, GPS devices, and various other RF circuits requiring signal amplification.

The BGA2771 boasts a high gain of 20 dB with an excellent noise figure of just 1.6 dB, ensuring clear signal amplification without significant degradation. Its single-stage design simplifies the integration process, allowing for a more streamlined circuit architecture. The device is also characterized by its high linearity, with an output third-order intercept point (OIP3) of +35 dBm, which is essential for maintaining signal fidelity in complex multi-signal environments.

Encased in a compact SOT-89 package, the BGA2771 occupies minimal space on a circuit board, making it an excellent choice for space-constrained applications. The small footprint, however, does not compromise its thermal performance, as the package is designed to effectively dissipate heat, ensuring reliable operation even under high-temperature conditions.

For ease of implementation, the BGA2771 is internally matched to 50 ohms, which minimizes the need for external components and reduces the overall design complexity. Additionally, it requires only a single positive supply voltage, simplifying the power supply design. This feature, combined with its robustness and low power consumption, makes the BGA2771 a highly efficient solution for today's demanding RF amplification needs.

With its exceptional performance, integration ease, and versatility, the BGA2771 from NXP Semiconductors stands out as a superior choice for designers seeking to enhance their RF systems with a reliable and high-quality amplifier.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,400 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess