EN
  • EN
  • DE

BGA7350

Part No BGA7350
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153420-BGA7350
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA7350 CAD Model

Description

The BGA7350, crafted by the renowned semiconductor manufacturer NXP, is a high-performance silicon germanium (SiGe) integrated circuit designed for a multitude of RF applications. This versatile chip is a testament to NXP's commitment to providing cutting-edge solutions for the ever-evolving electronics market.

Key Features

  • Frequency Range: The BGA7350 operates effectively across a broad frequency range, catering to various communication bands and ensuring compatibility with multiple RF systems.
  • High Linearity: It boasts exceptional linearity, which is crucial for maintaining signal integrity, minimizing distortion, and ensuring high-quality output in RF applications.
  • Low Noise Figure: The device's low noise figure enhances the signal-to-noise ratio, resulting in clearer signal reception and improved overall performance.
  • Efficiency: Designed with power efficiency in mind, the BGA7350 helps reduce overall power consumption, making it ideal for portable and battery-operated devices.
  • Integration: Its high level of integration allows for reduced component count and simplifies circuit design, leading to cost-effective and compact end products.

Applications

The BGA7350 is adept at serving a wide array of applications, thanks to its flexible design and superior specifications. It is particularly well-suited for:

  • Wireless infrastructure, such as base stations and repeaters
  • RF front-end modules for cellular, PCS, and 3G/4G networks
  • High-frequency consumer electronics, including satellite radio and GPS devices
  • Professional telecommunication systems
  • Test and measurement equipment

Quality and Reliability

NXP's BGA7350 is built with quality and reliability at its core. Rigorous testing and quality control measures ensure that each chip meets the industry's highest standards, providing designers and manufacturers with confidence in their products' performance and durability.

Conclusion

In conclusion, the NXP BGA7350 is a robust SiGe integrated circuit that offers a powerful combination of wide frequency range, high linearity, low noise, and efficiency. Its suitability for a diverse range of RF applications makes it an invaluable component in the design of modern electronic devices. With NXP's reputation for quality, the BGA7350 stands as a solid choice for your RF circuit needs.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
Complementary MOSFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4964 $50.9784
15+ $6.9715 $104.5725
23+ $6.7536 $155.3328
31+ $6.5357 $202.6067
40+ $6.3179 $252.7160
53+ $5.6643 $300.2079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess