EN
  • EN
  • DE

BGB203/S01

Part No BGB203/S01
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 235275-BGB203/S01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGB203/S01 CAD Model

Description

Product Overview: NXP BGB203/S01

The NXP BGB203/S01 represents a cutting-edge solution in the realm of wireless communication, specifically designed for Bluetooth applications. This product is a testament to NXP's commitment to providing advanced technology that caters to the ever-growing demand for reliable and efficient wireless connectivity.

Key Features

  • Integrated Bluetooth System: The BGB203/S01 is a complete system-on-chip (SoC) that integrates all the essential components required for Bluetooth functionality, including a radio transceiver, baseband processor, and a protocol stack.
  • Low Power Consumption: Designed with power efficiency in mind, this product is ideal for battery-powered devices, ensuring longer operation times and reduced energy costs.
  • Compact Form Factor: The small footprint of the BGB203/S01 allows for its use in space-constrained applications, making it perfect for portable and wearable technology.
  • High Performance: With its robust design and advanced technology, the BGB203/S01 delivers high-speed data transfer and reliable connectivity, ensuring a seamless user experience.
  • Easy Integration: The product offers ease of integration into existing systems, thanks to its compatibility with various microcontrollers and processors.

Applications

The versatility of the NXP BGB203/S01 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Wireless Headsets and Earphones
  • Smart Watches and Fitness Trackers
  • Automotive Hands-Free Systems
  • Home Automation and Smart Appliances
  • Industrial Monitoring and Control Systems

Technical Specifications

At the core of the BGB203/S01 are its technical specifications that ensure its top-notch performance:

  • Bluetooth Specification: Compliant with Bluetooth 2.1 + EDR
  • Frequency Band: 2.4 GHz ISM Band
  • Modulation: GFSK, π/4 DQPSK, 8DPSK
  • Data Rates: Up to 3 Mbps
  • Security: Secure Simple Pairing and Encryption

In conclusion, the NXP BGB203/S01 is an exceptional product for anyone looking to incorporate Bluetooth technology into their devices. Its combination of high performance, low power consumption, and ease of integration makes it an ideal choice for a multitude of wireless applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Broadcom Limited
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
NEC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
KEC
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess