Introducing the BGD704 from NXP Semiconductors
The BGD704 is a state-of-the-art, high-performance silicon NPN bipolar transistor crafted by the renowned NXP Semiconductors. Designed to operate at high voltages, this transistor is a perfect fit for a variety of demanding applications, including but not limited to, professional RF amplification systems.
Key Features
- High Efficiency: The BGD704 boasts impressive efficiency, which makes it an ideal choice for applications where power economy is critical.
- Wideband Capability: With its broadband performance, the BGD704 can handle a wide range of frequencies, ensuring versatility across different RF applications.
- High Gain: The device offers high power gain, which allows for significant signal amplification, enhancing the overall system performance.
- Robust Design: NXP's commitment to quality means that the BGD704 is built to withstand tough conditions, ensuring reliability and longevity.
Applications
The BGD704 is incredibly versatile and can be utilized in a multitude of RF applications. It's particularly well-suited for use in professional broadcasting equipment, cellular base station amplifiers, and RF power amplifiers in industrial, scientific, and medical (ISM) applications. Its robust design also makes it an excellent choice for use in high-voltage environments and situations where reliability is paramount.
Technical Specifications
Parameter
Value
Configuration
Single
Transistor Polarity
NPN
Collector-Emitter Voltage VCEO Max
28 V
Emitter-Base Voltage VEBO
5 V
Collector-Emitter Saturation Voltage
1 V
Maximum DC Collector Current
4 A
Power Dissipation
34.5 W
Operating Temperature Range
-65 to +150 °C
In conclusion, the BGD704 from NXP Semiconductors is a powerful and reliable component that offers a blend of efficiency, high gain, and wideband capability, making it an excellent choice for high-performance RF applications.