EN
  • EN
  • DE

OPA693IDG4

Part No OPA693IDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO BUFFER AMP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Buffer
Number of Circuits 1
-3db Bandwidth 1.4GHz
Slew Rate 2500 V/μs
Operating Supply Current 13mA
Channel Output Current 120mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 209514-OPA693IDG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA693IDG4 CAD Model

Description

The OPA693IDG4 is an exceptional product from Texas Instruments, a company renowned for its innovative and high-quality electronic components.

  • Gain Bandwidth Product: 175 MHz
  • Output Current: 175mA
  • Supply Range: ±5V to ±12V
  • Gain Flatness: 0.1dB out to 100MHz
  • Input Voltage Noise: 5nV/√Hz
  • Package: 8-lead SOIC

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess