EN
  • EN
  • DE

MHW7292AN

Part No MHW7292AN
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CATV 7-CATV MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr NXP
Package Tray
Product Status Obsolete
Applications CATV
Number of Circuits 1
Current - Supply 310 mA
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package 7-CATV Module
Base Product Number MHW72
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 927014-MHW7292AN
Ultra Librarian 3D Model Ultra Librarian MHW7292AN CAD Model

Description

Product Overview: NXP MHW7292AN

The NXP MHW7292AN is a high-performance RF power amplifier module designed to meet the demanding requirements of broadcast transmission applications. This product is part of NXP's renowned line of RF solutions, engineered to deliver exceptional quality and reliability.

Key Features

  • Frequency Range: The MHW7292AN operates over a broad frequency band, making it versatile for various broadcast standards.
  • Power Output: With its high power output, this amplifier can transmit clear signals over long distances, ensuring wide coverage for broadcasting networks.
  • Efficiency: The device is designed with energy efficiency in mind, reducing operational costs and providing an eco-friendly solution for high-power applications.
  • Thermal Performance: Excellent thermal management ensures reliable performance even under strenuous operating conditions.
  • Integration: The module integrates seamlessly with existing systems, minimizing the need for additional components and simplifying the design process.

Applications

The MHW7292AN is ideal for a range of applications, including:

  • Terrestrial broadcast transmitters
  • Digital television
  • FM radio
  • Communications infrastructure

Quality and Support

NXP is committed to delivering products of the highest quality. The MHW7292AN is manufactured to stringent standards, ensuring consistent performance and durability. Customers can also rely on NXP's comprehensive technical support to assist with design, integration, and troubleshooting.

Environmental Compliance

Adhering to environmental regulations, the MHW7292AN complies with RoHS directives, making it a responsible choice for manufacturers concerned with environmental impact.

In summary, the NXP MHW7292AN RF power amplifier module is an outstanding solution for broadcast and communication systems, offering high power, efficiency, and reliability, backed by NXP's commitment to quality and environmental responsibility.

You May Also Be Interested in

Texas Instruments
Lowest to $3.2870
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess