EN
  • EN
  • DE

MHW8182CN

Part No MHW8182CN
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CATV 7-CATV MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr NXP
Package Tray
Product Status Obsolete
Applications CATV
Number of Circuits 1
Current - Supply 220 mA
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package 7-CATV Module
Base Product Number MHW81
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 927015-MHW8182CN
Ultra Librarian 3D Model Ultra Librarian MHW8182CN CAD Model

Description

Introducing the NXP MHW8182CN RF Amplifier

The NXP MHW8182CN is a state-of-the-art RF amplifier designed for a wide range of applications. This high-performance component is part of NXP's renowned product line, which is synonymous with reliability and efficiency in the field of radio frequency amplification.

With its robust design, the MHW8182CN is particularly suitable for use in CATV systems, ensuring that signal integrity is maintained even in the most demanding of environments. This makes it an ideal choice for network providers looking to deliver high-quality multimedia services to their customers.

Key Features:

  • Frequency Range: The MHW8182CN operates over a broad frequency range, making it versatile for various applications within the CATV spectrum.
  • High Gain: With its high gain levels, this RF amplifier can boost weak signals to required levels, ensuring clear transmission and reception of data.
  • Low Distortion: The device is engineered to minimize distortion, which is crucial for maintaining the quality of the transmitted content, particularly in high-definition audio and video applications.
  • Thermal Performance: Excellent thermal performance is a hallmark of the MHW8182CN, ensuring reliability and longevity even under high operating temperatures.
  • Integration: The component is designed for easy integration into existing systems, with a compact form factor and compatibility with standard industry practices.

The MHW8182CN also boasts a solid-state construction that enhances its durability and resistance to physical shock and vibration. This makes it not only a powerful choice for fixed installations but also for mobile or portable units where ruggedness is a necessity.

For network engineers and system integrators, the MHW8182CN offers a blend of performance and practicality. The amplifier's specifications ensure that it can handle the needs of modern communication infrastructure, supporting the delivery of high-speed internet, digital TV, and streaming services without compromising on quality.

Overall, the NXP MHW8182CN is a testament to NXP's commitment to providing cutting-edge technology for the communications industry. It's a reliable, efficient, and high-quality solution for anyone looking to enhance their RF signal amplification capabilities.

You May Also Be Interested in

Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Texas Instruments
Lowest to $3.2870
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess