EN
  • EN
  • DE

SN74ACT533DBRG4

Part No SN74ACT533DBRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 20SSOP  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ACT533
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257395-SN74ACT533DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74ACT533DBRG4 CAD Model

Description

The SN74ACT533DBRG4 from Texas Instruments is a high-performance, octal D-type flip-flop with a clear function. This integrated circuit is designed for 8-bit storage applications in digital systems. It features a wide operating voltage range and is compatible with TTL (Transistor-Transistor Logic) levels, making it suitable for interfacing with microprocessors and other logic families.

Key Features:

  • Logic Type: D-Type Flip-Flop
  • Number of Bits per Element: 8
  • Output Type: Tri-State
  • Function: Standard
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: -24mA, 24mA
  • Propagation Delay Time: 9ns at 5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-SSOP (0.209", 5.30mm Width)

Product Description:

The SN74ACT533DBRG4 is a robust, high-speed memory device from Texas Instruments. It can operate as either a single 8-bit flip-flop or as two 4-bit flip-flops by using the clear and output enable functions. The clear input allows for the flip-flops to be reset to a low state, ensuring that the storage elements start in a known state. The tri-state outputs, which can be placed in a high impedance state, allow for bidirectional data flow in bus-oriented systems.

With a fast propagation delay time and low power consumption, this device is optimized for use in high-speed data processing systems, communication devices, and industrial control systems. The SN74ACT533DBRG4 is available in a 20-pin SSOP package, providing a compact footprint for space-constrained applications.

As with all Texas Instruments products, the SN74ACT533DBRG4 is designed for reliability and performance, ensuring that it meets the rigorous standards required for use in commercial and industrial electronic systems.

You May Also Be Interested in

ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
PROTOTYPE
Lowest to $0.7195
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess