EN
  • EN
  • DE

SY89327LMG-TR

Part No SY89327LMG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC XLATOR ANY IN-LVPECL DFF 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal CML, CMOS, HSTL, LVDS, TTL
Output Signal LVPECL
Output Type Differential
Data Rate 2.5Gbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 140009-SY89327LMG-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89327LMG-TR CAD Model

Description

Introducing the SY89327LMG-TR from Microchip Technology

The SY89327LMG-TR is a state-of-the-art, precision monolithic voltage comparator designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This advanced component is engineered to meet the demanding requirements of high-speed signal processing applications.

Key Features:

  • Fast Propagation Delay: The SY89327LMG-TR boasts an impressive propagation delay, making it an ideal choice for systems that require high-speed operation and quick response times.
  • Low Voltage Operation: Designed to work efficiently at low voltage levels, this comparator supports a range of power supply voltages, enhancing its versatility in various applications.
  • Open-Collector Output: The device features an open-collector output that allows for wired-OR configurations and provides the flexibility to connect to a variety of logic levels.
  • Industrial Temperature Range: It operates reliably across a wide temperature range, ensuring consistent performance even in harsh industrial environments.

Applications:

The SY89327LMG-TR is ideal for a multitude of applications, including but not limited to:

  • Data communication systems
  • High-speed signal detection
  • Precision voltage monitoring
  • Window comparators
  • Zero-crossing detectors

Quality and Reliability:

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The SY89327LMG-TR is no exception, with its robust design and rigorous testing protocols ensuring that it meets the stringent requirements of today's advanced electronic systems.

Easy Integration:

With its small package footprint, the SY89327LMG-TR can be easily integrated into space-constrained designs, providing designers with a high-performance solution without compromising on board space.

In conclusion, the SY89327LMG-TR from Microchip Technology is a versatile, high-speed voltage comparator that offers exceptional performance and reliability for a wide range of applications. Its advanced features and robust design make it an indispensable component for any system requiring precise voltage comparisons.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5105 $51.0630
15+ $6.9830 $104.7450
23+ $6.7647 $155.5881
31+ $6.5465 $202.9415
40+ $6.3283 $253.1320
53+ $5.6737 $300.7061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,808 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess