EN
  • EN
  • DE

OPA2832IDGKR

Part No OPA2832IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 250 MHz
Slew Rate 300V/µs
Current - Supply 8.5 mA
Current - Output / Channel 82 mA
Voltage - Supply, Single/Dual (±) 2.8V ~ 11V, ±1.4V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA283
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650915-OPA2832IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA2832IDGKR CAD Model

Description

Product Overview: Texas Instruments OPA2832IDGKR

The Texas Instruments OPA2832IDGKR is a high-speed, voltage-feedback, dual operational amplifier designed to operate with a single or dual power supply. This versatile op-amp is well-suited for a wide range of applications, including video, communications, audio, and test equipment. With its exceptional performance and compact MSOP-8 (DGK) package, it is an ideal choice for space-constrained applications that require high-speed signal processing.

Key Features

  • High Bandwidth: The OPA2832IDGKR offers a high bandwidth of 230MHz, making it suitable for high-speed signal amplification and conditioning.
  • Fast Slew Rate: With a slew rate of 160V/µs, this operational amplifier is capable of handling rapid changes in input signals without significant distortion.
  • Low Distortion: The device boasts a low harmonic distortion, which ensures high-fidelity signal amplification, particularly useful in audio and video processing applications.
  • Wide Supply Range: It can operate from a single supply voltage ranging from +2.5V to +5.5V or a dual supply of ±1.25V to ±2.75V, providing flexibility in various circuit designs.
  • Output Rail-to-Rail: The OPA2832IDGKR features rail-to-rail output, which allows for a wider dynamic range and is especially beneficial when working with low supply voltages.
  • Low Power Consumption: Despite its high-speed performance, the op-amp consumes low power, making it an energy-efficient choice for battery-powered devices.

Applications

  • Active filters
  • ADC/DAC buffer
  • Video processing
  • Audio processing
  • Test and measurement equipment
  • Communication systems

The OPA2832IDGKR from Texas Instruments represents a balance of high-speed performance, low power consumption, and versatility, packaged in a compact form factor. Whether for professional-grade audio equipment, high-definition video processing, or precise test and measurement systems, the OPA2832IDGKR delivers the reliability and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9184 $52.5312
42+ $2.3946 $100.5732
65+ $2.3197 $150.7805
90+ $2.2449 $202.0410
116+ $2.1701 $251.7316
155+ $1.9456 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess