EN
  • EN
  • DE

BGD885

Part No BGD885
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GAIN PWR 860MHZ SFM9
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 450mA
Mounting Chassis Mount
Case / Package SFM9
Win Source Part Number 049525-BGD885
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGD885 CAD Model

Description

The BGD885 is a state-of-the-art RF power transistor from NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. This product is part of NXP's commitment to providing innovative solutions for RF energy technology, which is transforming the landscape of high-frequency power applications.

Key Features

  • High Efficiency: The BGD885 boasts an impressive efficiency rating, which is essential for minimizing thermal challenges and reducing energy consumption in high-power systems.
  • Wide Frequency Range: This transistor is capable of operating over a broad frequency spectrum, making it versatile for various applications, including but not limited to broadcast, industrial, medical, and scientific fields.
  • Robust Thermal Design: The BGD885 is engineered with a superior thermal design that ensures reliable operation even under strenuous conditions, contributing to a longer product lifespan.
  • High Gain: With its high power gain, this RF power transistor allows for greater signal amplification, enhancing overall system performance.

Applications

The BGD885 is well-suited for a range of high-frequency applications. Its versatility and reliability make it an excellent choice for:

  • Commercial and civilian broadcast transmitters
  • Industrial heating and plasma generation
  • Medical applications such as MRI and RF ablation
  • Scientific research in particle accelerators and fusion technology

Product Specifications

The BGD885 is built with the latest LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which is renowned for its high power density and low parasitic capacitance. It operates efficiently at high voltages and can withstand significant load mismatch conditions. The product is packaged in a robust ceramic package that facilitates excellent heat dissipation and ensures mechanical stability.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BGD885 is no exception. It undergoes rigorous testing and quality assurance processes to meet the highest industry standards, ensuring that it performs consistently and reliably in the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess