EN
  • EN
  • DE

MAX454CSD

Part No MAX454CSD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description CMOS Video Multiplexer/Amplifier | IC MUX/VIDEOAMP 4CH 50MHZ 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
-3db Bandwidth 50MHz
Slew Rate 300V/μs
Supply Current 25mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MAX454
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213751-MAX454CSD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX454CSD CAD Model

Description

The MAX454CSD is a highly integrated video multiplexer and amplifier system from Maxim Integrated, designed to provide exceptional video signal management for various applications. This product is engineered to deliver high-quality video performance with minimal power consumption, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Four-Channel Multiplexer: The MAX454CSD includes a four-channel multiplexer, allowing users to select between four different video inputs. This feature is particularly useful in security systems, video conferencing, and other applications where multiple video sources need to be managed efficiently.
  • Integrated Amplifiers: The device comes with integrated amplifiers that can drive video signals directly to the display or further processing units. This integration reduces the need for additional components, saving space and cost on the PCB.
  • Low Power Consumption: Maxim Integrated has designed the MAX454CSD with power efficiency in mind. Its low power consumption is suitable for portable devices where battery life is critical.
  • High-Impedance Outputs: When disabled, the outputs of the MAX454CSD go into a high-impedance state, which prevents interference with other video sources and makes it easier to multiplex the outputs with other devices.

Applications

The versatile nature of the MAX454CSD makes it suitable for a wide range of applications. It is commonly used in:

  • Security camera systems
  • Video conferencing equipment
  • Portable video players
  • Video switchers and routers

Technical Specifications

The MAX454CSD is packaged in a space-saving 14-pin SOIC package, offering a compact solution without compromising on functionality. It operates over a wide temperature range, ensuring reliable performance in diverse environments. Additionally, the device features low crosstalk and high isolation between channels, which is essential for maintaining signal integrity in complex video systems.

Conclusion

Maxim Integrated's MAX454CSD is a versatile and efficient solution for video signal routing and amplification. Its combination of multiple video inputs, integrated amplifiers, and low power consumption makes it a valuable component for designers looking to optimize their video processing systems. Whether for security, conferencing, or entertainment applications, the MAX454CSD brings reliability and performance to the table.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Analog Devices Inc.
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0625 $52.8125
31+ $3.3333 $103.3323
47+ $3.2292 $151.7724
64+ $3.1250 $200.0000
83+ $3.0209 $250.7347
111+ $2.7083 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,254 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess