EN
  • EN
  • DE

MAX6818EAP+

Part No MAX6818EAP+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SW DEBOUNCE 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Switch Interfacing
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 20-SSOP
Mounting Surface Mount
Win Source Part Number 087375-MAX6818EAP+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6818EAP+ CAD Model

Description

Maxim Integrated MAX6818EAP+ Pushbutton Debouncer

The Maxim Integrated MAX6818EAP+ is a state-of-the-art, single-channel switch debouncer designed to filter out the unwanted noise and bounces commonly associated with mechanical switch operation. This compact and efficient integrated circuit (IC) ensures reliable switch signal processing, making it an ideal solution for a wide range of applications including keyboards, control panels, and industrial interfaces.

Key Features

  • Single-Channel Debouncer: The MAX6818EAP+ effectively debounces one mechanical switch, providing a clean, bounce-free digital output from a noisy mechanical input.
  • Adjustable Debounce Time: Users can set the debounce time to suit their specific needs by connecting an external capacitor to the designated pin.
  • Low Quiescent Current: With its low-power design, the device consumes minimal power, making it suitable for battery-operated equipment.
  • Robust Supply Voltage Range: The IC operates over a wide supply voltage range of 2.7V to 5.5V, accommodating a variety of system-level power requirements.
  • Compact Package: The MAX6818EAP+ is available in a 20-pin SSOP package, which is ideal for space-constrained applications.

Applications

  • Industrial Controls
  • Automotive Systems
  • Medical Devices
  • Portable Electronics
  • Alarm Systems

The MAX6818EAP+ from Maxim Integrated brings high reliability to systems requiring accurate switch monitoring. Its built-in hysteresis and debounce logic ensure that transient switch states are filtered out, delivering a stable and clean output signal. The device's fast propagation delay ensures quick system response to switch events, while its integrated discharge feature on the debounce capacitor allows for rapid switch recovery. Overall, the MAX6818EAP+ is a versatile and reliable solution for any design requiring dependable switch debouncing.

For designers and engineers looking for a straightforward and effective way to enhance the performance of their switch-based interfaces, the MAX6818EAP+ offers a perfect blend of simplicity, precision, and power efficiency.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess