EN
  • EN
  • DE

LE88010BQC

Part No LE88010BQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface PCM
Number of Circuits 1
Supply Voltage (V) 3V, 5V
Mounting Style SMD
Manufacturer Package 44-QFN
Supplier Device Package 44-QFN (7x7)
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803429-LE88010BQC
Ultra Librarian 3D Model Ultra Librarian LE88010BQC CAD Model

Description

Microchip Technology LE88010BQC - A High-Performance SLIC Solution

The LE88010BQC from Microchip Technology is a state-of-the-art Single-Line Interface Circuit (SLIC) designed to deliver high-quality voice and signaling functionalities in a variety of telecommunications applications. This compact and power-efficient IC is an ideal solution for implementing into residential gateways, cable modems, and VoIP-enabled devices, providing a seamless bridge between digital telephony and analog voice signals.

Key Features and Benefits

  • Integrated SLIC Functionality: The LE88010BQC integrates all the primary functions required for a subscriber line interface in a single chip, simplifying design and reducing component count.
  • High-Voltage Operation: Capable of withstanding high voltage, this chip ensures reliable operation and protection against line transients, making it suitable for challenging environments.
  • Programmable Parameters: With programmable parameters such as loop current, loop voltage, and ringing patterns, the LE88010BQC provides flexibility to accommodate various international telephony requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this SLIC helps to reduce the overall power consumption of the systems it is integrated into, contributing to energy savings and extended product life.
  • Surface-Mount Package: The LE88010BQC comes in a surface-mount package that is conducive to modern, automated manufacturing processes, facilitating easier integration into a wide range of products.

Applications

The versatility of the LE88010BQC makes it suitable for a broad spectrum of telecommunication applications, including but not limited to:

  • Residential and business VoIP gateways
  • Cable modems with telephony ports
  • Fiber to the Home (FTTH) equipment
  • Integrated Access Devices (IADs)
  • Analog Terminal Adapters (ATAs)

With its robust feature set and Microchip Technology's commitment to quality, the LE88010BQC is a reliable choice for manufacturers looking to enhance their telecommunication offerings with high-performance analog voice capabilities.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4209 $58.1016
59+ $1.9866 $117.2094
91+ $1.9242 $175.1022
125+ $1.8619 $232.7375
161+ $1.8006 $289.8966
215+ $1.6135 $346.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,970 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess