EN
  • EN
  • DE

LT1191CS8

Part No LT1191CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description Ultra High Speed Operational Amplifier  | IC OP-AMP VIDEO HISPD SNGL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Applications General Purpose
Slew Rate 450V/μs
Supply Current 32mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 4.75V ~ 16V, ±2.38V ~ 8V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LT1191
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205307-LT1191CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1191CS8 CAD Model

Description

Product Overview: LT1191CS8

The LT1191CS8 is a high-performance operational amplifier (op-amp) designed by Linear Technology, a brand renowned for its precision, reliability, and innovation in analog integrated circuits. This particular model is well-suited for applications requiring high-speed and low-noise performance, making it an ideal choice for a wide range of industrial, medical, and communication systems.

Key Features:

  • High-Speed Operation: The LT1191CS8 is capable of a fast slew rate and wide bandwidth, which allows it to handle rapid signal changes efficiently, making it perfect for high-frequency applications.
  • Low Noise: With its low-noise characteristics, the op-amp minimizes signal distortion and ensures high-fidelity signal amplification, critical for precision applications such as instrumentation and audio processing.
  • Stable Performance: The device is designed to offer excellent stability while driving capacitive loads, which is essential for maintaining signal integrity in feedback and filter circuits.
  • Single Supply Operation: The LT1191CS8 can operate from a single supply, simplifying power supply design and making it compatible with a variety of systems.
  • Dual Supply Compatibility: For applications requiring a dual supply, this op-amp can also operate from ± power supplies, providing flexibility for different circuit configurations.
  • Robust Output Drive: Capable of delivering ample output current, the LT1191CS8 can drive heavy loads without compromising performance.

Package and Quality:

The LT1191CS8 comes in an 8-pin SOIC package, which is a compact surface-mount format that conserves board space while still offering easy handling and solderability. Linear Technology ensures that each device meets high-quality standards, with rigorous testing and quality control processes in place to guarantee reliable operation under various conditions.

Applications:

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Audio Processing Equipment
  • Medical Imaging Devices

In summary, the LT1191CS8 from Linear Technology is a versatile and high-performance operational amplifier that offers designers the speed, precision, and reliability needed for demanding applications.

You May Also Be Interested in

Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Texas Instruments
Lowest to $3.2870
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7798 $60.4768
38+ $3.1014 $117.8532
58+ $3.0045 $174.2610
80+ $2.9076 $232.6080
103+ $2.8106 $289.4918
138+ $2.5199 $347.7462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,630 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess