Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Interface Bus, JTAG, Microprocessor
Voltage - Supply 1.65V ~ 1.95V, 3.04V ~ 3.56V
Package / Case 324-BBGA
Supplier Device Package 324-PBGA (23x23)
Mounting Type Surface Mount
Standard Package 2 pcs
Win Source Part Number 1085526-PM5366-PGI
Ultra Librarian 3D Model Ultra Librarian PM5366-PGI CAD Model

Description

The PM5366-PGI is a cutting-edge product from Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic systems, offering a blend of performance, power efficiency, and reliability.

Key Features

  • High Performance: The PM5366-PGI is built to deliver top-notch performance for its class, ensuring that systems run smoothly and efficiently.
  • Energy Efficient: With power-saving features, this product is ideal for applications where energy consumption is a critical consideration.
  • Durability: Microchip Technology is renowned for their robust designs, and the PM5366-PGI is no exception, offering a long operational lifespan even in challenging conditions.
  • Integration: This component is designed for easy integration into various electronic systems, providing a versatile solution for a wide range of applications.

Applications

The PM5366-PGI is suitable for a diverse array of applications, including but not limited to:

  • Industrial automation systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

Microchip's PM5366-PGI comes with specifications that ensure it meets the requirements of a broad spectrum of usage scenarios. Detailed technical data is available through Microchip Technology's official documentation, including electrical characteristics, pin configurations, and package details.

Support and Resources

Microchip Technology provides extensive support for the PM5366-PGI, including technical assistance, datasheets, application notes, and development tools. Customers can access these resources on the Microchip Technology website or by contacting their customer service team.

For engineers and developers looking to incorporate the PM5366-PGI into their designs, Microchip Technology offers a wealth of information to assist in the integration process and ensure optimal performance of the final product.

You May Also Be Interested in

ST-Ericsson Inc
IC Txrx Usb Otg 2.0 Hs 36TFBGA
Need more? Email Us
ECAD model for ISP1707AETTM
Diodes Incorporated
IC INTERFACE SPECIALIZED 136AQFN / Packet Switch, 3-Port/4-Lane Interface 136-aQFN (8x8)
Lowest to $4.6449
ECAD model for PI7C9X2G304ELZXAEX
Vishay
IC ANALOG SWITCH SC70-6 / 1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
Lowest to $0.5278
ECAD model for DG4157EDL-T1-GE3
NXP / Nexperia
IC REDRIVER USB 3.0 1CH 24HVQFN / Buffer, ReDriver 2 Channel 5Gbps 24-HVQFN (4x4)
Lowest to $14.7728
ECAD model for PTN36241BBS,118
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $4.8896
ECAD model for TLE8457ASJXUMA1
Microchip Technology
CAN TRX W WD WAKE-UP PIN & PN / 1/1 Transceiver Half CAN 14-VDFN (4.5x3)
Lowest to $1.2772
ECAD model for ATA6570-GCQW0
Texas Instruments
4-CHANNEL 20GBPS DIFFERENTIAL 2: / Multiplexer/Demultiplexer 42-WQFN (3.5x9)
Lowest to $3.2501
ECAD model for TMUXHS4412IRUAT
NXP / Nexperia
Multiple Switch Detection Interface with Suppressed Wake-up and 32 mA Wetting Current | IC SWITCH DETECT MULT 32-SOIC
Lowest to $6.2211
ECAD model for MC33975ATEK
Texas Instruments
Super Speed USB 3.0 to SATA Bridge USB 3.0 1.1V/3.3V Tray 64-Pin HTQFP EP / USB 3.0 TO SATA BRIDGE | IC USB3 TO SATA-II BRDGE 64HTQFP
Lowest to $7.6984
ECAD model for TUSB9261IPVP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $244.2106 $244.2106
2+ $218.9475 $437.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 86 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention