EN
  • EN
  • DE

MC33975ATEK

Part No MC33975ATEK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Multiple Switch Detection Interface with Suppressed Wake-up and 32 mA Wetting Current | IC SWITCH DETECT MULT 32-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Applications Switch Monitoring
Interface SPI Serial
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Style SMD
Family Part Number MC33975
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1218526-MC33975ATEK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33975ATEK CAD Model

Description

The NXP MC33975ATEK is a sophisticated switch detection interface designed to address the needs of modern automotive and industrial applications. This versatile device is engineered to monitor switch status in various systems, making it an essential component for designers looking to enhance system reliability and functionality.

Key Features

  • Multiple Switch Inputs: The device supports up to 22 switch inputs, providing ample capacity for complex systems.
  • Wet and Dry Contact Modes: It is capable of operating in both wet and dry contact modes, offering flexibility for different types of switch interfaces.
  • Integrated Serial Peripheral Interface (SPI): With an SPI port, the MC33975ATEK allows for easy communication with microcontrollers, enabling efficient data transfer and control.
  • Robust Design: The device is designed to withstand the harsh conditions of automotive environments, including transient voltage spikes and extreme temperatures.
  • Advanced Diagnostics: It includes diagnostic features that help detect open and short-circuit conditions, enhancing system safety and reliability.
  • Low Standby Current: The low standby current ensures minimal power consumption when the system is in idle mode, contributing to energy efficiency.

Applications

The MC33975ATEK is ideally suited for a wide range of applications in the automotive sector, including body control modules, steering wheel switch interfaces, and door modules. Its robustness and diagnostic capabilities also make it a good fit for industrial control systems where switch monitoring is critical.

Technical Specifications

  • Supply Voltage: 5.5V to 26V
  • Operating Temperature Range: -40°C to 125°C
  • Package: 32-lead LQFP

In summary, the NXP MC33975ATEK switch detection interface is a highly reliable and flexible solution for monitoring switch status in automotive and industrial control systems. Its ability to handle multiple switches, coupled with advanced diagnostics and low power consumption, makes it an excellent choice for system designers.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2211 $55.9899
20+ $5.1045 $102.0900
31+ $4.9450 $153.2950
42+ $4.7855 $200.9910
55+ $4.6259 $254.4245
73+ $4.1474 $302.7602
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess