EN
  • EN
  • DE

AD811AN

Part No AD811AN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description High Performance Video Op Amp | IC CURR-FDBK AMP VIDEO HS 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Applications Current Feedback
-3db Bandwidth 140MHz
Slew Rate 2500V/μs
Supply Current 16.5mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number AD811
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138246-AD811AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD811AN CAD Model

Description

The AD811AN is a high-performance video operational amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors. This particular model is known for its excellent video specifications, wide bandwidth, and fast settling time, making it an ideal choice for professional video electronics, imaging systems, and any application requiring high-speed signal processing.

Key Features

  • Bandwidth and Speed: The AD811AN boasts a wide bandwidth of 140 MHz at a gain of +2, ensuring high-quality signal processing for demanding video applications. Its slew rate of 2500 V/μs allows for rapid changes in the signal without distortion, providing a clean and crisp visual output.
  • Settling Time: With a settling time of just 15 ns to 0.1%, this operational amplifier delivers quick and accurate responses, essential for high-resolution video systems and fast data acquisition.
  • Output Drive Capability: Capable of driving a 50-ohm load, the AD811AN can easily interface with a variety of video equipment, including cables and recording devices.
  • Low Distortion: The low harmonic distortion and differential gain and phase errors ensure that the video signal is amplified without compromising the integrity of the original content.

Applications

The AD811AN is versatile and can be used in a range of applications, including:

  • Professional video electronics
  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • Imaging systems
  • High-speed data acquisition

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD811AN is built with reliability in mind, ensuring stable performance over a wide temperature range and a long operational lifespan. This operational amplifier is available in an 8-pin PDIP package, making it easy to integrate into existing designs and systems.

Ordering Information

For detailed specifications, sample requests, and ordering information, please refer to the official Analog Devices Inc. website or contact authorized distributors. The AD811AN is a testament to Analog Devices Inc.'s dedication to pushing the boundaries of high-performance video processing technology.

You May Also Be Interested in

Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,115 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess