EN
  • EN
  • DE

BGU6005

Part No BGU6005
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP RF LNA MMIC 6XSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 1.559GHz to 1.61GHz
Gain 17dB to 17.5dB
Noise Figure 0.85dB
RF Type Galileo, GLONASS, GPS
Supply Voltage - Operating 1.5 V to 3.1 V
Operating Supply Current 5.2mA
Test Frequency 1.559GHz to 1.61GHz
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 039646-BGU6005
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BGU6005 CAD Model

Description

Product Overview: BGU6005, Low Noise Amplifier from NXP

The BGU6005, designed and manufactured by NXP Semiconductors, is a high-performance, silicon-based Low Noise Amplifier (LNA) optimized for high-sensitivity applications. This LNA is part of a product family that is well-suited for wireless and RF systems where low noise figure, high gain, and low power consumption are key requirements.

Key Features

  • Frequency Range: The BGU6005 operates over a broad frequency range, making it highly versatile for various applications, including those in the ISM bands.
  • Low Noise Figure: With an exceptionally low noise figure, this LNA ensures excellent signal amplification without significant addition of noise, crucial for maintaining signal integrity.
  • High Linearity: The LNA provides high linearity, which is vital for maintaining signal fidelity and reducing distortion in complex multi-carrier or modulated systems.
  • Supply Voltage: It operates on a low supply voltage, contributing to reduced power consumption and making it suitable for battery-powered devices.
  • ESD Protection: The device comes with integrated electrostatic discharge (ESD) protection, enhancing its robustness and reliability in challenging environments.

Applications

The BGU6005 is ideal for a range of applications, including but not limited to:

  • GPS receivers
  • Wireless LAN (WLAN) and Bluetooth systems
  • Remote control and security systems
  • ISM band applications
  • RF front-ends for mobile devices

Technical Specifications

Some of the technical specifications of the BGU6005 include:

  • Gain: High gain for improved signal reach and quality
  • Package: Small-sized package for easy integration into compact designs
  • Temperature Range: Operation over a wide temperature range to ensure performance across various environmental conditions

As a product from NXP, a leader in the semiconductor industry, the BGU6005 LNA is backed by comprehensive technical support and documentation, ensuring ease of integration and a path to rapid deployment in your wireless communication systems.

You May Also Be Interested in

Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2,845+ $0.0176 $50.0720
6,900+ $0.0145 $100.0500
10,715+ $0.0140 $150.0100
14,710+ $0.0136 $200.0560
19,085+ $0.0131 $250.0135
25,645+ $0.0117 $300.0465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305,000 pieces
MOQ: 2845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess