EN
  • EN
  • DE

BGU7005,115

Part No BGU7005,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP GPS 850MHZ 1.9GHZ 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Amplifier IC GPS 850MHz, 1.9GHz 6-XSON, SOT886 (1.45x1)
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-XSON, SOT886 (1.45x1)
Family Name BGU7005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.33.0001
Other Part Number 568-4983-6, 934063838115, 954-BGU7005115, 568-4983-2, BGU7005115, 568-4983-1
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844347-BGU7005,115
Ultra Librarian 3D Model Ultra Librarian BGU7005,115 CAD Model

Description

The BGU7005,115 is a high-performance, Silicon Germanium Carbon (SiGe:C) Low Noise Amplifier (LNA) designed by NXP Semiconductors, catering to a broad range of RF applications. This LNA is well-suited for mobile and wireless communication systems, offering a perfect balance between low noise figure and high linearity performance.

Key Features

  • Frequency Range: The BGU7005,115 operates within a wide frequency range, making it highly versatile for various applications in the RF spectrum.
  • Low Noise Figure: With its low noise figure, this LNA ensures excellent signal amplification with minimal added noise, enhancing the overall signal-to-noise ratio of the system.
  • High Linearity: The high linearity of the BGU7005,115 allows it to maintain signal fidelity even at high input power levels, reducing distortion and improving clarity.
  • Gain: This LNA provides a stable gain across its operating frequency range, ensuring consistent performance and simplifying system design.
  • Power Efficiency: Designed with power efficiency in mind, the BGU7005,115 helps to reduce the overall power consumption of the system, making it ideal for battery-powered applications.
  • Package: The compact SOT363 package allows for integration into space-constrained designs without compromising on performance.

Applications

The BGU7005,115 is designed to meet the needs of a wide array of RF applications, including but not limited to:

  • Global Positioning System (GPS) receivers
  • Wireless LAN (WLAN) and Bluetooth systems
  • Mobile communication devices
  • Low-noise RF amplification stages in consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BGU7005,115 is no exception. This LNA is manufactured to meet high standards, ensuring stable performance and durability even under challenging conditions.

Conclusion

With its excellent noise figure, high linearity, and power efficiency, the BGU7005,115 from NXP is an ideal choice for designers looking to enhance RF performance in their products. Its versatility and compact size make it a valuable component in a multitude of RF applications, ensuring clear signal amplification and reliable operation.

You May Also Be Interested in

Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
NXP / Nexperia
BGU8821
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6732 $50.4900
185+ $0.5524 $102.1940
285+ $0.5351 $152.5035
390+ $0.5179 $201.9810
500+ $0.5006 $250.3000
670+ $0.4488 $300.6960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,220 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess