EN
  • EN
  • DE

BGU7044,115

Part No BGU7044,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP LNA 1GHZ 3.3V WIDE 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 40MHz to 1GHz
P1dB 13dBm
Gain 14dB
Noise Figure 2.8dB
RF Type General Purpose
Supply Voltage - Operating 3.1 V to 3.5 V
Operating Supply Current 34mA
Test Frequency 1GHz
Case / Package 6-TSSOP
Win Source Part Number 1023341-BGU7044,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU7044,115 CAD Model

Description

The BGU7044,115 from NXP Semiconductors is a high-performance, low-noise amplifier (LNA) designed for a wide range of applications, including satellite TV receivers, set-top boxes, and various RF communication systems. This advanced silicon germanium (SiGe) integrated circuit is engineered to provide exceptional signal amplification with minimal added noise, ensuring a clear and strong signal for downstream processing and reception.

Key Features

  • Frequency Range: The BGU7044,115 operates over a broad frequency range, making it suitable for various applications across multiple bands.
  • Low Noise Figure: With an ultra-low noise figure, this LNA offers superior sensitivity, which is critical for detecting weak signals in noisy environments.
  • High Linearity: The device provides high linearity, which helps to maintain signal fidelity by minimizing distortion even at high input power levels.
  • Adjustable Bias: The biasing of the amplifier can be adjusted, allowing optimization for power consumption versus performance based on application requirements.
  • Robust Integration: The BGU7044,115 is designed for easy integration into various RF systems, with a compact package and minimal external components needed.

Applications

The versatility of the BGU7044,115 makes it an ideal choice for a range of applications. Its primary use in satellite TV systems takes advantage of its low noise figure and high linearity to ensure a high-quality signal. Additionally, its robust design and performance characteristics make it suitable for more demanding RF applications, including professional communication systems and infrastructure.

Product Specifications

Parameter Value
Frequency Range Specified by the manufacturer
Noise Figure Ultra-low
Gain High
Package Compact SOT-89

With its combination of performance, flexibility, and reliability, the BGU7044,115 LNA from NXP is a top-tier solution for enhancing RF signal reception in a variety of electronic devices and communication systems.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1499 $51.7455
110+ $0.9435 $103.7850
165+ $0.9140 $150.8100
230+ $0.8845 $203.4350
295+ $0.8550 $252.2250
395+ $0.7666 $302.8070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,710 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess