EN
  • EN
  • DE

MCP6546UT-I/LT

Part No MCP6546UT-I/LT
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP 1.6V SNGL O-D SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL SC-70-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name MCP6546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP6546UT-I/LTDKR, MCP6546UT-I/LTTR, MCP6546UT-I/LTCT, MCP6546UT-I/LT-ND, MCP6546UTILT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884286-MCP6546UT-I/LT
Ultra Librarian 3D Model Ultra Librarian MCP6546UT-I/LT CAD Model

Description

Microchip Technology MCP6546UT-I/LT Product Overview

The MCP6546UT-I/LT is a high-performance operational amplifier (op-amp) produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This op-amp is designed for a wide array of applications ranging from consumer electronics to industrial and automotive systems, where space constraints and power efficiency are critical considerations.

Key Features:

  • Low Power Consumption: The MCP6546UT-I/LT is optimized for low-power operations, making it an ideal choice for battery-powered devices and energy-efficient applications.
  • Single-Supply Operation: It operates from a single power supply, which can range from 1.6V to 5.5V, providing designers with flexibility in various circuit configurations.
  • High Input Impedance: This op-amp features a high input impedance, minimizing the current draw from the input source and preserving signal integrity.
  • Extended Temperature Range: The device is capable of operating within an extended temperature range of -40°C to +125°C, catering to the demands of harsh environments.
  • Packaging: The MCP6546UT-I/LT is available in a compact SOT-23-5 package, which is suitable for space-constrained applications.

Applications:

The versatility of the MCP6546UT-I/LT allows it to be used in a variety of applications, including but not limited to:

  • Portable Instrumentation
  • Sensor Conditioning
  • Analog Filters
  • Battery-powered Devices
  • Automotive Systems

Performance Advantages:

The MCP6546UT-I/LT provides several performance advantages that make it a top choice for engineers and designers. Its low power consumption helps extend battery life in portable applications, while its single-supply operation simplifies circuit design. The high input impedance ensures that the op-amp does not load down the signal source, and the extended temperature range guarantees reliable performance in extreme conditions.

Overall, the MCP6546UT-I/LT from Microchip Technology stands out as a robust and versatile op-amp that meets the needs of modern electronics where efficiency, size, and reliability are paramount.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0723 $58.9765
120+ $1.0032 $120.3840
180+ $0.9686 $174.3480
260+ $0.8994 $233.8440
335+ $0.8649 $289.7415
420+ $0.8302 $348.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess