EN
  • EN
  • DE

BGU8020X

Part No BGU8020X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC MMIC RF AMP LNA XSON6  /  RF Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number BGU80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 934067957115
Standard Package 5,000
Win Source Part Number 1120401-BGU8020X
Ultra Librarian 3D Model Ultra Librarian BGU8020X CAD Model

Description

The NXP BGU8020X is a state-of-the-art Silicon Monolithic Microwave Integrated Circuit (MMIC) Low-Noise Amplifier (LNA) designed for a wide range of RF applications, including satellite TV receivers, set-top boxes, and home cinema systems. This high-performance LNA is part of NXP's commitment to providing advanced solutions for signal amplification with minimal noise contribution.

Key Features:

  • Frequency Range: The BGU8020X operates over a broad frequency range, making it highly versatile for multiple applications.
  • Low Noise Figure: With an exceptionally low noise figure, this LNA ensures that the signal integrity is maintained, providing a clearer and more reliable signal for end-users.
  • High Gain: It offers a high gain level, which means it can amplify weak signals without significantly adding to the noise, thus improving the overall signal-to-noise ratio (SNR).
  • Integrated Matching Network: The inclusion of an integrated matching network simplifies the design process for RF engineers, reducing the need for external components and saving board space.
  • ESD Protection: The device comes with built-in Electrostatic Discharge (ESD) protection, ensuring robustness and longevity even in environments where ESD events might occur.

Applications:

  • Satellite TV receivers
  • Set-top boxes
  • Home cinema systems
  • RF front-end modules
  • General purpose RF amplification

The BGU8020X is manufactured using NXP's advanced QUBiC4X silicon technology, which allows for a reduction in size and power consumption while maintaining high performance. This technology, combined with the LNA's high linearity, makes it an excellent choice for systems requiring a low-distortion signal path.

With its compact SOT-89 package, the NXP BGU8020X is easy to integrate into existing designs, providing a quick and efficient solution for enhancing RF performance. Its combination of low noise, high gain, and robust design makes it an ideal choice for designers looking to improve their systems' sensitivity and dynamic range.

You May Also Be Interested in

Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess