EN
  • EN
  • DE

BGW211EG,557

Part No BGW211EG,557
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX WIFI 68-LFLGA / IC WLAN SIP MOD 802.11G 68HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11g
Modulation CCK, DBPSK, DQPSK
Frequency 2.4GHz
Data Rate (Maximum) 54Mbps
Power - Output 15dBm
Sensitivity -73dBm
Package 68-LFLGA Exposed Pad
Win Source Part Number 770015-BGW211EG,557
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGW211EG,557 CAD Model

Description

The BGW211EG,557 is a high-performance, state-of-the-art integrated circuit (IC) from NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC is designed to cater to the advanced requirements of modern wireless communication systems.

Key Features

  • High-Frequency Operation: The BGW211EG,557 operates at a frequency range that is suitable for a variety of applications in the RF (Radio Frequency) domain, ensuring compatibility with high-speed wireless standards.
  • Low Power Consumption: With energy efficiency in mind, this IC is engineered to consume minimal power, making it ideal for battery-operated devices and contributing to the overall energy efficiency of the system it is integrated into.
  • Compact Design: The IC comes in a compact package, allowing for its use in space-constrained applications without compromising performance.
  • Robust Performance: Designed for durability, the BGW211EG,557 can withstand the rigors of demanding operational environments, ensuring consistent performance and reliability.

Applications

The BGW211EG,557 is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless infrastructure
  • Communication equipment
  • RF front-end modules
  • Industrial and medical RF applications
  • Consumer electronics

Quality and Support

NXP is committed to delivering high-quality products. The BGW211EG,557 is backed by NXP's rigorous testing and quality assurance processes, ensuring that each IC meets the company's high standards. Additionally, NXP provides extensive technical support and documentation, making the integration of the BGW211EG,557 into your project as seamless as possible.

Ordering Information

The BGW211EG,557 is available for order under the specified part number. For bulk orders, project-specific consultations, or further technical details, customers are encouraged to contact NXP's customer service or visit the official NXP website.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess