EN
  • EN
  • DE

ATA8202-PXQW 19

Part No ATA8202-PXQW 19
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RX UHF ASK/FSK 433MHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 433MHz
Sensitivity -113dBm
Data Rate (Max) 20kbps
Modulation or Protocol ASK, FSK
Applications AMR, ISM, Security and Access
Current - Receiving 6.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Supply Voltage - Operating 2.7 V to 3.3 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-VQFN (5x5)
Win Source Part Number 1020010-ATA8202-PXQW 19
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA8202-PXQW 19 CAD Model

Description

The ATA8202-PXQW 19 by Microchip Technology is a cutting-edge low-power RF transceiver designed for the robust and efficient transmission of data in various wireless applications. This versatile device operates in the sub-GHz frequency bands, making it an excellent choice for industrial, consumer, and automotive markets where reliable wireless communication is crucial.

Key Features

  • Frequency Range: The transceiver supports a wide range of frequencies, allowing for flexible deployment in different regional communication standards.
  • Low Power Consumption: It is optimized for low-power operations, making it ideal for battery-powered devices, thereby extending the battery life of the end product.
  • High Sensitivity: The ATA8202-PXQW 19 boasts high receiver sensitivity, ensuring reliable data reception even in environments with weak signal strength.
  • Programmable Output Power: Users can adjust the output power to meet the specific range requirements of their application, helping to conserve energy and reduce potential interference.

Applications

The versatility of the ATA8202-PXQW 19 makes it suitable for a wide array of applications, including:

  • Automotive keyless entry systems
  • Home automation and security systems
  • Wireless sensor networks
  • Telemetry and remote control applications
  • Industrial monitoring and control

Technical Specifications

The device comes packed with technical features that underscore its performance in demanding wireless environments:

  • Modulation Techniques: Supports advanced modulation schemes such as FSK, GFSK, ASK, and OOK.
  • Data Rate: Capable of achieving data rates that are suitable for a variety of communication protocols.
  • Integrated Features: Comes with an integrated PLL, loop filter, and voltage-controlled oscillator (VCO), reducing the need for external components.
  • Package: Available in a compact form factor that is conducive to space-constrained designs.

Overall, the Microchip Technology ATA8202-PXQW 19 transceiver is an exceptional choice for developers looking to integrate reliable wireless communication capabilities into their products with minimal power consumption and a robust feature set.

You May Also Be Interested in

Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess