EN
  • EN
  • DE

BGY204

Part No BGY204
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description UHF amplifier module / RF Amp Module Single UHF Ampl 915MHz 8V 8-Pin(4+4Tab) SOT-321B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 235351-BGY204
Popularity Medium
Supply and Demand Status Limited
Family Name BGY204
Introduction Date May 21, 1996
Country of Origin China, Thailand
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BGY204 CAD Model

Description

Product Overview: NXP BGY204

The NXP BGY204 represents a leap forward in RF power amplifier technology, designed to cater to a wide array of applications that require high-efficiency and reliable signal amplification. This product is an integral component in systems that demand consistent performance, such as in broadcast transmitters, communication infrastructure, and advanced RF energy applications.

Key Features

  • High Power: The BGY204 is capable of delivering significant output power, making it suitable for high-power applications where signal strength is paramount.
  • Wide Frequency Range: This amplifier operates over a broad frequency range, ensuring versatility across various RF applications.
  • Efficiency: Designed with efficiency in mind, the BGY204 minimizes power loss, which is critical for both performance and thermal management.
  • Integration: The compact design of the BGY204 allows for easy integration into existing systems without the need for extensive modifications.
  • Reliability: NXP's commitment to quality means that the BGY204 is built to withstand the rigors of continuous operation, ensuring long-term reliability.

Applications

The BGY204 is not just limited to broadcasting and communication; its capabilities extend to various high-tech industries and applications. These include:

  • Commercial broadcast transmitters
  • Professional RF amplification systems
  • RF heating and plasma generation
  • Industrial, scientific, and medical (ISM) applications

Technical Specifications

With a focus on high performance, the BGY204 boasts impressive technical specifications that ensure it meets the needs of demanding applications:

  • Operating frequency range tailored for optimal performance
  • High gain for increased signal strength and quality
  • Advanced thermal properties for improved heat dissipation
  • Robust construction for enhanced durability

In conclusion, the NXP BGY204 is a versatile, high-performance RF power amplifier that offers a blend of power, efficiency, and reliability. Its wide range of applications and robust design make it a preferred choice for professionals seeking to amplify RF signals without compromising on quality or performance.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9794
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Broadcom Limited
Need more? Email Us
Intersil
Lowest to $13.2432
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess