Product Overview: BLF6G10LS-160 by NXP
The BLF6G10LS-160 is a cutting-edge LDMOS power transistor designed by NXP Semiconductors, a leader in the field of high-performance RF solutions. This robust transistor is specifically engineered for use in a variety of RF power applications, offering a perfect blend of efficiency, reliability, and performance.
Key Features
- High Power: With an impressive output power of 160 Watts, the BLF6G10LS-160 is capable of delivering significant power amplification for demanding applications.
- Frequency Range: This versatile transistor operates effectively within the 1.4 GHz to 1.5 GHz frequency range, making it suitable for a broad spectrum of RF applications.
- Efficiency: It boasts high efficiency, which is crucial for systems where power consumption and heat dissipation are critical concerns.
- Integrated ESD Protection: The device includes built-in electrostatic discharge (ESD) protection features, enhancing its durability and lifespan in challenging environments.
- Thermal Performance: The BLF6G10LS-160 is designed with excellent thermal characteristics, ensuring stable performance even under high-temperature conditions.
Applications
The BLF6G10LS-160 is ideal for a range of applications, including but not limited to:
- Broadcast transmitters
- Industrial, scientific, and medical (ISM) applications
- RF energy applications
- Professional mobile radio
Product Specifications
Parameter
Value
Product Type
RF Transistor
Technology
LDMOS
Operating Frequency
1.4 - 1.5 GHz
Output Power
160 W
Supply Voltage
28 V
With its robust design and advanced technology, the NXP BLF6G10LS-160 LDMOS power transistor is the go-to choice for professionals seeking reliable and efficient RF power amplification.