EN
  • EN
  • DE

BLF7G27LS-150P

Part No BLF7G27LS-150P
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153789-BLF7G27LS-150P
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF7G27LS-150P CAD Model

Description

The BLF7G27LS-150P is a state-of-the-art LDMOS power transistor designed and manufactured by NXP Semiconductors. It is specifically engineered to meet the rigorous demands of high-power RF energy applications. With its exceptional performance and reliability, the BLF7G27LS-150P is an ideal choice for a wide range of uses, including broadcast transmitters, industrial heating, plasma generation, and RF cooking and defrosting.

Key Features

  • High Power: The BLF7G27LS-150P offers a high output power of 150W, making it suitable for applications requiring significant RF energy.
  • High Efficiency: With an advanced LDMOS technology, this device provides excellent thermal performance and high efficiency, minimizing energy loss during operation.
  • Broadband Frequency Range: This transistor is designed to operate over a wide frequency range from 2,700 to 2,700 MHz, offering flexibility in various RF applications.
  • Ruggedness: It is capable of withstanding a high VSWR (Voltage Standing Wave Ratio), ensuring durability and stable performance even under mismatched load conditions.
  • Integrated ESD Protection: The BLF7G27LS-150P comes with built-in electrostatic discharge protection, safeguarding the device from unexpected voltage spikes.
  • Easy Integration: The transistor is housed in a ceramic package that is designed for easy mounting and integration into RF systems.

Applications

The versatile nature of the BLF7G27LS-150P allows it to be used in a variety of applications, including but not limited to:

  • Industrial heating and drying systems
  • Medical applications such as MRI and RF ablation
  • Scientific applications in particle accelerators and fusion research
  • RF cooking, defrosting, and pasteurization processes

Product Specifications

Parameter Value
Product Type RF Power Transistor
Technology LDMOS
Output Power 150W
Frequency Range 2,700 - 2,700 MHz
Package Ceramic

For engineers and designers looking for a robust and high-performance RF power solution, the BLF7G27LS-150P from NXP Semiconductors offers an exceptional balance of power, efficiency, and versatility.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.7740 $101.7740
2+ $98.5943 $197.1886
3+ $95.4134 $286.2402
4+ $92.2337 $368.9348
5+ $82.6922 $413.4610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,462 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess