EN
  • EN
  • DE

BLS6G3135-120

Part No BLS6G3135-120
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description LDMOS S-Band radar power transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153871-BLS6G3135-120
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLS6G3135-120 CAD Model

Description

The NXP BLS6G3135-120 is a state-of-the-art LDMOS transistor designed for high-power, high-efficiency applications. This RF power transistor is specifically tailored for broadcast transmission systems, but its versatility allows it to be used in a variety of RF energy applications. With its excellent thermal stability and ruggedness, the BLS6G3135-120 is an ideal choice for professionals seeking reliable and consistent performance.

Key Features

  • Frequency Range: The BLS6G3135-120 operates within the 1.3 GHz to 1.4 GHz frequency range, making it suitable for a wide range of broadcast applications.
  • High Power: Capable of delivering a high output power of 120 Watts, this LDMOS transistor can handle significant power levels, ensuring clear and strong signal transmission.
  • High Efficiency: With an impressive efficiency of up to 70%, the BLS6G3135-120 is designed to maximize power usage and minimize energy waste, leading to cost-effective operation and reduced cooling requirements.
  • Integrated ESD Protection: The device comes with built-in ESD protection, safeguarding the transistor against electrostatic discharge events and enhancing its durability.
  • Excellent Ruggedness: The BLS6G3135-120 is engineered to withstand severe load mismatch conditions, ensuring reliable operation even under the most challenging circumstances.

Applications

The NXP BLS6G3135-120 LDMOS transistor is primarily used in TV broadcast transmitters but is also suitable for industrial, scientific, and medical (ISM) applications. Its robust design and performance characteristics make it an excellent choice for high-demand systems that require continuous, reliable operation.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BLS6G3135-120 is no exception. This LDMOS transistor is produced using advanced manufacturing techniques, ensuring high reliability and consistency across batches. Customers can trust in the BLS6G3135-120 for their critical broadcasting and RF energy needs.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess