The NXP BLV92 is a high-performance silicon NPN power transistor designed to cater to a wide range of applications requiring high power and high frequency operation. This device is particularly well-suited for professional RF power amplifier applications in the VHF range. Its superior build and efficient design make it a popular choice among professionals seeking reliability and performance.
Key Features
- High Power Capability: The BLV92 is capable of delivering high power output, making it an ideal choice for demanding applications that require robust power amplification.
- Frequency Performance: Optimized for VHF operations, it operates effectively within the very high frequency range, ensuring clear and reliable signal amplification.
- High Gain: With its high power gain, the BLV92 ensures that signals are amplified without significant loss, maintaining the integrity of the input signal.
- Thermal Efficiency: The transistor is designed with thermal performance in mind, featuring a structure that aids in effective heat dissipation, thus ensuring stable operation under high power conditions.
- Durability: Built with high-quality materials, the BLV92 is designed for longevity and consistent performance, even in rigorous conditions.
Applications
The BLV92 is versatile and can be used in a variety of professional applications, including:
- Base station transmitters for radio communications
- Professional RF power amplifiers
- Broadcasting equipment for television and radio
- Industrial and scientific high-frequency tools
Technical Specifications
| Parameter |
Value |
| Configuration |
Single |
| Collector-Emitter Voltage (Vceo) |
65V |
| Emitter-Base Voltage (Vebo) |
4V |
| Collector Current (Ic) |
4A |
| Power Dissipation (Pd) |
34.5W |
| Operating Frequency |
VHF |
| Gain |
High |
For those in need of a reliable and high-performing VHF power transistor, the NXP BLV92 presents itself as an exceptional choice with its blend of power, efficiency, and durability.