EN
  • EN
  • DE

BR211-220

Part No BR211-220
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Breakover diodes / Thyristor Surge Protection Devices 40A 2-Pin SOD-84
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 236755-BR211-220
Popularity Medium
Supply and Demand Status Balance
Family Name BR211-220
Introduction Date August 01, 1996
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BR211-220 CAD Model

Description

The NXP BR211-220 stands at the forefront of semiconductor innovation, offering a robust solution for a variety of applications. This product is designed to cater to a wide range of industries, including automotive, industrial, and consumer electronics, providing reliability and performance that NXP Semiconductors is renowned for.

Key Features

  • High Integration: The BR211-220 integrates multiple functionalities into a single chip, which helps in reducing the overall system footprint and simplifies the design process for engineers.
  • Energy Efficiency: With a focus on power conservation, this product is engineered to operate at low power levels without compromising on performance, making it ideal for battery-operated devices.
  • Durability: Built to withstand harsh conditions, the BR211-220 is resilient against temperature variations and physical stress, ensuring longevity and consistent operation.
  • Connectivity: This component supports various communication protocols, enabling it to easily integrate into existing systems and enhance connectivity with other devices.
  • Security: Security is a top priority for NXP, and the BR211-220 includes features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the BR211-220 allows it to be utilized across diverse applications. It is particularly well-suited for the automotive sector, where it can be used in infotainment systems, advanced driver assistance systems (ADAS), and vehicle networking. In the industrial domain, it aids in the development of automation systems, IoT devices, and smart sensors. Consumer electronics also benefit from its integration, enhancing the capabilities of smart home devices, wearables, and portable electronics.

Technical Specifications

The technical specifications of the BR211-220 are designed to meet the rigorous demands of modern electronics. It features a compact form factor, high-speed interfaces, and compatibility with various microcontroller units (MCUs). Additionally, it provides ample storage capacity and efficient data processing capabilities to handle complex tasks.

Conclusion

NXP's BR211-220 is a testament to the company's commitment to delivering high-quality semiconductor products that drive innovation across industries. With its comprehensive feature set, the BR211-220 is not just a component; it is a gateway to enhanced performance, efficiency, and security in electronic systems.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.1127
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
NEC
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess