EN
  • EN
  • DE

BSH121,115

Part No BSH121,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS extremely low level FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049674-BSH121,115
Categories Transistors - FETs, MOSFETs - RF
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSH121,115 CAD Model

Description

The BSH121,115 is a cutting-edge N-channel enhancement mode Field-Effect Transistor (FET) produced by NXP Semiconductors, a leader in the industry known for their high-quality and reliable components. This particular FET is designed using TrenchMOS technology, which is renowned for providing excellent performance in terms of switching speed, on-state resistance, and thermal efficiency.

Engineered for high-speed switching applications, the BSH121,115 is encapsulated in a compact SOT-23 package, making it suitable for space-constrained designs. Its small footprint does not compromise its capability to deliver robust performance, which is a hallmark of NXP's products. This transistor is capable of handling continuous drain currents up to 800 mA, while its drain-source voltage rating of 20 V ensures it can operate effectively in a variety of circuits.

The device boasts an ultra-low on-state resistance of 0.5 ohms, which minimizes power loss and improves overall efficiency, a critical factor for battery-powered applications. This low on-resistance also contributes to the FET's ability to handle high currents without overheating, thereby extending the lifespan of both the transistor and the application it is used in.

The BSH121,115 is a versatile component that can be used in a variety of applications, including but not limited to, load switching, power management, and DC-DC converters. Its fast switching characteristics make it ideal for high-frequency operations, while its robust thermal properties allow for reliable performance even under strenuous conditions.

NXP's commitment to quality ensures that the BSH121,115 meets stringent standards, offering designers a component that they can trust for their critical projects. Whether used in consumer electronics, automotive systems, or industrial applications, this FET provides a combination of efficiency, reliability, and performance that is hard to match. Integrating the BSH121,115 into your design will lead to a notable improvement in system efficiency and operational longevity, underpinning the value that NXP components bring to the table.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess