EN
  • EN
  • DE

BSN254

Part No BSN254
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 250V 0.31A 3-Pin TO-92 / MOSFET N-CH 250V 310MA SOT54
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 310mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.4V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 120pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 5 Ohm @ 300mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 092514-BSN254
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BSN254
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BSN254 CAD Model

Description

The BSN254 from NXP Semiconductors is a high-performance MOSFET designed for use in a wide range of electronic applications. This N-channel enhancement-mode field-effect transistor is part of NXP's extensive portfolio of MOSFETs that offer excellent on-state resistance and fast switching performance.

Key Features

  • Low On-State Resistance: The BSN254 boasts a very low on-state resistance (R<sub>DS(on)), which results in reduced conduction losses and improved efficiency in electronic circuits.
  • High-Speed Switching: With its fast switching capabilities, the BSN254 is suitable for high-frequency applications, ensuring minimal switching losses and better performance in power management circuits.
  • High Continuous Drain Current: This MOSFET can handle a significant amount of continuous drain current (I<sub>D), making it ideal for power-intensive applications.
  • Advanced Silicon Technology: Utilizing NXP's advanced silicon technology, the BSN254 provides superior thermal performance and reliability.
  • Surface-Mount Package: The device comes in a compact surface-mount package, which is perfect for space-constrained applications and helps in achieving a smaller PCB footprint.

Applications

The BSN254 is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Lighting solutions
  • Switch mode power supplies (SMPS)
  • Automotive applications

Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 250V Continuous Drain Current (I<sub>D) 170mA On-State Resistance (R<sub>DS(on)) 10 Ohm Package SOT54

With its robust design and excellent electrical characteristics, the BSN254 from NXP is a reliable choice for designers looking to optimize their power management systems. Its combination of efficiency, speed, and versatility makes it a valuable component in any electronic product design.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess