EN
  • EN
  • DE

BSP304A

Part No BSP304A
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description P-channel enhancement mode vertical D-MOS transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154844-BSP304A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP304A CAD Model

Description

The NXP BSP304A represents a cutting-edge solution in the realm of power management and switching technology. This high-performance, P-channel TrenchMOS transistor is specifically designed to meet the demands of modern electronic applications that require efficient power control. Its intrinsic properties and robust design make it an ideal choice for a wide range of uses, including but not limited to, load switching, power management, and motor control in automotive and industrial environments.

Key Features

  • Low Threshold Voltage: The BSP304A boasts a low threshold voltage, ensuring that it can be easily driven by logic-level voltages, which is particularly beneficial in low-voltage applications.
  • High-Speed Switching: With its rapid switching capabilities, this transistor is well-suited for applications that require fast turn-on and turn-off times, enhancing overall system efficiency.
  • Reduced Power Loss: The TrenchMOS technology used in the BSP304A minimizes on-state resistance, which in turn reduces power loss and improves energy efficiency.
  • Robust Thermal Performance: Engineered to handle significant power and thermal cycling, the BSP304A can withstand challenging operating conditions without compromising performance.

Applications

The versatility of the NXP BSP304A allows it to be integrated into a multitude of applications. It is particularly well-suited for:

  • Automotive systems such as body control modules, power distribution units, and LED lighting.
  • Industrial automation systems, including motor control and power supply units.
  • Power management circuits in portable and consumer electronics.

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -30 V Continuous Drain Current (I<sub>D) -3.1 A Power Dissipation (P<sub>D) 1.25 W Operating Temperature Range -55°C to +150°C

In summary, the NXP BSP304A is an exceptional choice for designers looking to enhance their power management systems with a reliable, high-performance P-channel MOSFET. Its combination of low threshold voltage, high-speed switching, and efficient power handling make it a versatile component in any advanced electronic design.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess