EN
  • EN
  • DE

BSS138BKW

Part No BSS138BKW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 60 V, 320 mA N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154909-BSS138BKW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSS138BKW CAD Model

Description

Introducing the BSS138BKW from NXP Semiconductors

The BSS138BKW is a cutting-edge, high-performance N-channel enhancement mode Field-Effect Transistor (FET) brought to you by NXP Semiconductors, a trusted leader in the semiconductor industry. This MOSFET is designed to deliver efficient power control and switching in a wide range of applications. Its compact design and low on-resistance make it an ideal choice for power management tasks in modern electronic circuits.

Key Features

  • Low Threshold Voltage: The BSS138BKW operates at a low threshold voltage, making it suitable for low voltage applications and ensuring a low voltage drive requirement.
  • High-Speed Switching: With its fast switching speed, this MOSFET is perfect for high-frequency applications, providing improved performance and efficiency.
  • Low On-Resistance: The device boasts an incredibly low on-resistance, which minimizes power loss and heat generation, thereby enhancing overall system reliability.
  • SOT-23 Package: Encased in a small SOT-23 package, the BSS138BKW is optimized for minimal space usage, making it an excellent choice for space-constrained applications.
  • High Continuous Drain Current: It supports a high continuous drain current, offering robust performance for a variety of power requirements.

Applications

The BSS138BKW is versatile and can be used in a plethora of applications, including:

  • Load/Power Switching
  • Power Management
  • DC-DC Converters
  • Motor Control Circuits
  • Logic Level Conversion

With its impressive efficiency and power handling capabilities, the BSS138BKW is particularly well-suited for portable and battery-powered devices, where power conservation is paramount.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BSS138BKW is built with rigorous standards, ensuring that it meets the reliability and performance requirements of even the most demanding applications. Whether you're designing consumer electronics, automotive systems, or industrial controls, the BSS138BKW offers the performance and durability you need.

Choose the BSS138BKW from NXP Semiconductors for your next project and experience the optimal combination of efficiency, reliability, and compact design.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess