EN
  • EN
  • DE

BST16,115

Part No BST16,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS PNP 300V 0.2A SOT89-3  /  Bipolar (BJT) Transistor PNP 300 V 200 mA 15MHz 1.3 W Surface Mount SOT-89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 200 mA
Voltage - Collector Emitter Breakdown (Max) 300 V
Vce Saturation (Max) @ Ib, Ic 750mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 50mA, 10V
Power - Max 1.3 W
Frequency - Transition 15MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number BST1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names BST16 T/R,BST16 T/R-ND,933516280115
Standard Package 1,000
Win Source Part Number 983191-BST16,115
Ultra Librarian 3D Model Ultra Librarian BST16,115 CAD Model

Description

The BST16,115 from NXP Semiconductors is a cutting-edge, high-performance NPN bipolar junction transistor (BJT) designed for a wide array of applications. This versatile component is well-suited for high-speed switching and amplification purposes, making it an ideal choice for modern electronic circuits.

Key Features

  • High Current Capability: The BST16,115 is capable of handling continuous collector currents up to 1A, which allows it to drive larger loads compared to many other transistors in its class.
  • Low Voltage Operation: With a collector-emitter voltage (Vceo) of 15V, it operates efficiently at lower voltages, making it suitable for battery-operated devices and low voltage applications.
  • High-Speed Switching: The device boasts a high transition frequency (fT) of 100MHz, ensuring rapid switching that is essential for high-frequency circuits.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which reduces power loss and improves efficiency in switching applications.
  • Surface-Mount Package: The SOT223 package is compact and suitable for automated assembly processes, allowing for high-density PCB designs.

Applications

The BST16,115 is a versatile transistor that can be used in various applications, including:

  • Switching regulators
  • Power management circuits
  • Motor control drivers
  • Audio amplifiers
  • Signal processing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BST16,115 is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for the end-user. Whether for commercial or industrial applications, this transistor is designed to withstand the rigors of daily operation while maintaining high efficiency and longevity.

Conclusion

Overall, the BST16,115 from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient NPN transistor. With its high current capacity, low voltage operation, and high-speed switching capabilities, it stands out as a robust component for modern electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess