EN
  • EN
  • DE

BSX20

Part No BSX20
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description NPN switching transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 049759-BSX20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSX20 CAD Model

Description

The NXP BSX20 is a cutting-edge product designed to cater to the rigorous demands of modern electronic applications. This high-performance component is part of NXP's broad portfolio of semiconductors that deliver innovation and efficiency across a wide range of industries.

Key Features

  • Advanced Technology: The BSX20 is built using NXP's latest semiconductor technologies, ensuring superior performance and reliability.
  • High-Speed Operation: Designed for high-speed switching applications, this product can handle the rapid pace of modern digital circuits with ease.
  • Low Power Consumption: Despite its high performance, the BSX20 is engineered to consume minimal power, making it ideal for energy-sensitive projects.
  • Durable Construction: The robust design ensures that the BSX20 can withstand harsh operating conditions and maintain its functionality over time.

Applications

The versatility of the NXP BSX20 allows it to be used in a variety of applications, including:

  • Telecommunications equipment
  • Computing systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Technical Specifications

Parameter Value
Package Type TO-18
Collector-Emitter Voltage 45V
Collector Current 200 mA
Transition Frequency 200 MHz

Quality and Support

NXP is committed to providing exceptional quality and support for all its products. The BSX20 comes with comprehensive technical support and documentation, ensuring that designers and engineers can integrate it into their projects with confidence and ease.

Whether you're developing the next generation of consumer gadgets or working on critical industrial machinery, the NXP BSX20 is a reliable and efficient choice that won't disappoint.

You May Also Be Interested in

KEC
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
Intersil
Lowest to $13.2432
EPCOS (TDK)
Lowest to $0.9794

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess