EN
  • EN
  • DE

BT137-800E

Part No BT137-800E
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC SENS GATE 800V 8A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 65A, 71A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 20mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 201439-BT137-800E
Family Name BT137-800E
Introduction Date August 05, 2015
ECCN EAR99
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT137-800E CAD Model

Description

Overview of NXP BT137-800E Triac

The NXP BT137-800E is a high-performance, sensitive gate triac designed for use in a variety of applications, including motor control, industrial and domestic lighting, heating, and static switching. This triac, which belongs to a family of bidirectional semiconductor switches, can control AC power in two modes of operation with its three-terminal device, making it a versatile component in modern electronic circuits.

Key Features

  • High Blocking Voltage: The BT137-800E is capable of withstanding voltages up to 800V, making it suitable for use in circuits with high peak voltages.
  • Current Rating: It has an on-state RMS current of 8A, which allows it to handle significant power levels.
  • Sensitive Gate: This triac features a sensitive gate that requires only a small gate current to trigger, allowing for direct interfacing with microcontrollers and other logic-level devices.
  • Gate Trigger Voltage: The gate trigger voltage (Vgt) is specified at less than 1.5V, which ensures low power consumption for the gate control.
  • High Commutation: The device is capable of high commutation speeds, making it ideal for applications requiring fast switching.

Applications

The BT137-800E triac is widely used in applications that require efficient control of high-power AC loads. Its typical applications include:

  • AC motor speed control
  • Domestic and industrial lighting dimmers
  • Temperature control for ovens and heaters
  • AC power control in solid-state relays
  • Small home appliances and power tools

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BT137-800E is manufactured to meet high standards, ensuring consistent performance and longevity in a wide range of environmental conditions. Users can trust this triac for their critical applications where robustness and durability are essential.

Conclusion

In conclusion, the NXP BT137-800E triac offers a combination of high voltage capability, sensitivity, and power handling, making it an excellent choice for designers who require a reliable solution to manage AC power. Its ease of interfacing with logic-level devices further enhances its appeal in complex electronic systems.

You May Also Be Interested in

Mitsubishi
Lowest to $0.5791
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1220 $50.0200
875+ $0.1143 $100.0125
1,360+ $0.1105 $150.2800
1,950+ $0.1027 $200.2650
2,530+ $0.0989 $250.2170
3,160+ $0.0950 $300.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,830 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess