EN
  • EN
  • DE

BT137F-500

Part No BT137F-500
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155068-BT137F-500
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT137F-500 CAD Model

Description

The BT137F-500 is a high-performance triac designed and manufactured by NXP Semiconductors. This semiconductor device is specifically engineered to control AC power in a variety of applications, making it a versatile component in the electronics industry. With its insulated tab and full-pack package, the BT137F-500 ensures optimal thermal performance and a high level of electrical isolation.

Key Features

  • Voltage Capability: The BT137F-500 is capable of handling voltages up to 500V, making it suitable for a wide range of AC power applications.
  • Current Rating: This triac can conduct up to 8A of continuous on-state current, allowing it to control moderate to high power levels.
  • High Commutation Performance: Designed for high commutation robustness, the BT137F-500 can handle demanding applications that require frequent switching.
  • Insulated Full-Pack Package: The device comes in an insulated full-pack package which provides excellent thermal performance and electrical isolation, minimizing the risk of electrical shocks and enhancing user safety.
  • Gate Trigger Voltage: It has a gate trigger voltage (Vgt) in the range of 0.5V to 1.5V, ensuring low power consumption for the gate control circuit.

Applications

The BT137F-500 is ideal for a wide array of applications including:

  • Motor control circuits
  • Domestic lighting dimmers
  • Heating regulation systems
  • Small home appliances
  • Industrial process control equipment

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BT137F-500 triac is built to meet high standards, ensuring consistent performance and a long operational life. Whether for home, office, or industrial environments, this triac is designed to withstand the rigors of daily use, providing a reliable solution for controlling AC power.

Conclusion

The BT137F-500 from NXP is an exceptional choice for designers and engineers looking for a robust, reliable, and versatile triac. Its ability to handle significant voltage and current, coupled with its high commutation capabilities, makes it an essential component for a multitude of AC power control applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess