EN
  • EN
  • DE

KIA78DL09F

Part No KIA78DL09F
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (THREE TERMINAL POSITIVE LOW DROPOUT VOLTAGE REGULATOR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193029-KIA78DL09F
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA78DL09F CAD Model

Description

The KIA78DL09F is a 3-Terminal Low Dropout Voltage Regulator manufactured by KEC. It provides a fixed 9V output voltage and is designed for applications where a stable voltage supply is required with minimal voltage loss.

Applications

  • Power supply for microcontrollers
  • Voltage regulation for analog circuits
  • Battery-powered devices
  • Post-regulation for switching power supplies
  • Linear Power Supplies
  • Consumer Electronics

Features

  • Fixed output voltage: 9V
  • Low dropout voltage
  • Overcurrent protection
  • Overtemperature protection
  • Short-circuit protection
  • Small package size (SOT-89)

Benefits

  • Provides a stable 9V output voltage
  • Operates with minimal voltage loss, improving efficiency
  • Protects the circuit from overcurrent conditions
  • Prevents damage from overheating
  • Safeguards the regulator and the load from short circuits
  • Reduces board space requirements with its small package

Additional Details

The KIA78DL09F is a low dropout voltage regulator with a fixed output voltage of 9V. The low dropout voltage allows the regulator to operate even when the input voltage is close to the output voltage. The overcurrent protection limits the output current to prevent damage from excessive load. The overtemperature protection shuts down the regulator when the junction temperature exceeds a certain limit. The short-circuit protection protects the regulator and the load from damage in case of a short circuit. The SOT-89 package minimizes the required PCB area. This regulator is commonly used in power supplies for microcontrollers, voltage regulation for analog circuits, and battery-powered devices. Its low dropout voltage makes it suitable for applications where the input voltage may vary. The KIA78DL09F is a reliable and cost-effective solution for providing a stable 9V voltage supply. It requires minimal external components, simplifying the circuit design. The device is also used in post-regulation applications to improve the output voltage quality of switching power supplies. The KIA78DL09F is designed to operate over a wide temperature range. The integrated protection features enhance the reliability and robustness of the regulator.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1625 $50.3750
755+ $0.1333 $100.6415
1,165+ $0.1292 $150.5180
1,600+ $0.1250 $200.0000
2,070+ $0.1209 $250.2630
2,775+ $0.1083 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess